Cornell Dubilier SNAP-IN/ SNAP MOUNT Capacitors 159LBB035M2DE

Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
SNAP-IN/ SNAP MOUNT Capacitors
159LBB035M2DE
SNAP-IN/ SNAP MOUNT Capacitors 159LBB035M2DE
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Fort Worth, TX, USA
Capacitor, Al Electrolytic;15000uF;Snap-in;Radial;+/-20%;35WVDC;30mmDia.;35mmL
70111939
Capacitor, Al Electrolytic;15000uF;Snap-in;Radial;+/-20%;35WVDC;30mmDia.;35mmL 70111939
Temperature Range: –40°C to +85°C Working Voltage: 16 to 450 VDC Load Life: 3000 Hours High Ripple Current Low Impedance

  • Temperature Range: –40°C to +85°C
  • Working Voltage: 16 to 450 VDC
  • Load Life: 3000 Hours
  • High Ripple Current
  • Low Impedance
Supplier's Site
Aluminum Electrolytic Capacitor 15000Uf 35V 20%, Snap-In; Capacitance Illinois Capacitor - 30K6648 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 15000Uf 35V 20%, Snap-In; Capacitance Illinois Capacitor
30K6648
Aluminum Electrolytic Capacitor 15000Uf 35V 20%, Snap-In; Capacitance Illinois Capacitor 30K6648
ALUMINUM ELECTROLYTIC CAPACITOR 15000UF 35V 20%, SNAP-IN; Capacitance:15000µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 15000UF 35V 20%, SNAP-IN; Capacitance:15000µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Illinois Capacitor Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 159LBB035M2DE 70111939 30K6648
Product Name SNAP-IN/ SNAP MOUNT Capacitors Capacitor, Al Electrolytic;15000uF;Snap-in;Radial;+/-20%;35WVDC;30mmDia.;35mmL Aluminum Electrolytic Capacitor 15000Uf 35V 20%, Snap-In; Capacitance Illinois Capacitor
Configuration / Form Factor Snap-In Snap-In
Applications General Purpose
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF 15000 microF
WVDC 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101823T035DJ2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 82000 microF
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100680FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers