Cornell Dubilier CAPACITOR; FILM METALLIZED POLYESTER;CAP .022UF ;TOL+-10%; AXIAL; VOL-RTG 400V 150223K400BB

Description
The Type 150 series axial lead metallized polyester non inductive capacitors are available in bulk or on tape and reel for automatic insertion. Type 150 is a general purpose capacitor for use in blocking, bypass, decoupling, smoothing and some timing applications. Capacitance Range: 0.001 to 10.0 μF Tolerance: ±5%, Also Available in ±10% and ±20% Voltage Range: 63 to 1000 VDC (40 to 250 VAC, 60 Hz) Operating Temperature: –55°C to 125°C (Derate Linearly to 50% Rated Voltage at 125°C)
Description
The Type 150 series axial lead metallized polyester non inductive capacitors are available in bulk or on tape and reel for automatic insertion. Type 150 is a general purpose capacitor for use in blocking, bypass, decoupling, smoothing and some timing applications. Capacitance Range: 0.001 to 10.0 μF Tolerance: ±5%, Also Available in ±10% and ±20% Voltage Range: 63 to 1000 VDC (40 to 250 VAC, 60 Hz) Operating Temperature: –55°C to 125°C (Derate Linearly to 50% Rated Voltage at 125°C)

Suppliers

Company
Product
Description
Supplier Links
CAPACITOR; FILM METALLIZED POLYESTER;CAP .022UF ;TOL+-10%; AXIAL; VOL-RTG 400V - 70190077 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; FILM METALLIZED POLYESTER;CAP .022UF ;TOL+-10%; AXIAL; VOL-RTG 400V
70190077
CAPACITOR; FILM METALLIZED POLYESTER;CAP .022UF ;TOL+-10%; AXIAL; VOL-RTG 400V 70190077
The Type 150 series axial lead metallized polyester non inductive capacitors are available in bulk or on tape and reel for automatic insertion. Type 150 is a general purpose capacitor for use in blocking, bypass, decoupling, smoothing and some timing applications. Capacitance Range: 0.001 to 10.0 μF Tolerance: ±5%, Also Available in ±10% and ±20% Voltage Range: 63 to 1000 VDC (40 to 250 VAC, 60 Hz) Operating Temperature: –55°C to 125°C (Derate Linearly to 50% Rated Voltage at 125°C)

The Type 150 series axial lead metallized polyester non inductive capacitors are available in bulk or on tape and reel for automatic insertion. Type 150 is a general purpose capacitor for use in blocking, bypass, decoupling, smoothing and some timing applications.

  • Capacitance Range: 0.001 to 10.0 μF
  • Tolerance: ±5%, Also Available in ±10% and ±20%
  • Voltage Range: 63 to 1000 VDC (40 to 250 VAC, 60 Hz)
  • Operating Temperature: –55°C to 125°C (Derate Linearly to 50% Rated Voltage at 125°C)
Supplier's Site
Capacitor Polyester Film 0.022Uf, 400V, 10%, Axial; Dielectric Type Cornell Dubilier - 08C3156 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.022Uf, 400V, 10%, Axial; Dielectric Type Cornell Dubilier
08C3156
Capacitor Polyester Film 0.022Uf, 400V, 10%, Axial; Dielectric Type Cornell Dubilier 08C3156
CAPACITOR POLYESTER FILM 0.022UF, 400V, 10%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):400V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.022UF, 400V, 10%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):400V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70190077 08C3156
Product Name CAPACITOR; FILM METALLIZED POLYESTER;CAP .022UF ;TOL+-10%; AXIAL; VOL-RTG 400V Capacitor Polyester Film 0.022Uf, 400V, 10%, Axial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Electrostatic Capacitors Polyester Metallized PET
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Film Capacitors - 1725848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 105MKP275KGG4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
5 suppliers