ILLINOIS CAPACITOR
107CKE016M -- CAPACITOR, AL ELECTROLYTIC;100UF;16VDC;+/-20%;RADIAL;5.0MMDIA.;11.0MML;20VDC;-5
Illinois Capacitor
Capacitor, Al Electrolytic;100uF;16VDC;+/-20%;Radial;5.0mmDia.;11.0mmL;20VDC;-5
107CKE016M
Description
Temperature Range: –55°C to +105°C
Working Voltage: 6.3 to 450 VDC
Load Life: 2000 Hours
Small Size
Description
Temperature Range: –55°C to +105°C
Working Voltage: 6.3 to 450 VDC
Load Life: 2000 Hours
Small Size
Suppliers
Capacitor, Al Electrolytic;100uF;16VDC;+/-20%;Radial;5.0mmDia.;11.0mmL;20VDC;-5
70111754
Temperature Range: –55°C to +105°C
Working Voltage: 6.3 to 450 VDC
Load Life: 2000 Hours
Small Size
- Temperature Range: –55°C to +105°C
- Working Voltage: 6.3 to 450 VDC
- Load Life: 2000 Hours
- Small Size
Supplier's Site
Technical Specifications
|
Product Category
|
Capacitors |
|
Product Number
|
70111754 |
|
Product Name
|
Capacitor, Al Electrolytic;100uF;16VDC;+/-20%;Radial;5.0mmDia.;11.0mmL;20VDC;-5 |
|
Configuration / Form Factor
|
Leaded Capacitor
|
|
Applications
|
General Purpose
|
|
Operating Temperature
|
-55 to 105 C (-67 to 221 F)
|
|
Electrolytic Capacitors
|
Aluminum Electrolytic
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Form Factor
Leaded Capacitor
Operating Temperature
-55 to 105 C (-67 to 221 F)
Electrolytic Capacitors
Aluminum Electrolytic
View Details
Shenzhen Weidy Industrial Development Co., Ltd.
Configuration / Form Factor
Leaded Capacitor
Technology
Film Capacitors; Single-Layer; Wound
Applications
General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Configuration / Form Factor
Chip Capacitor
Applications
High Frequency; RF / Microwave
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Configuration / Form Factor
Chip Capacitor
Applications
RF / Microwave
Capacitance Range
8.00E-7 microF
View Details
6 suppliers