AVX Corporation MLCCs - Multilayer Ceramic Capacitors 02016D104KAT2A

Description
KYOCERA AVX 02016D104KAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 02016D104KAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 6982995 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6982995
MLCCs - Multilayer Ceramic Capacitors 6982995
KYOCERA AVX 02016D104KAT2A

KYOCERA AVX 02016D104KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 6982995P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6982995P
MLCCs - Multilayer Ceramic Capacitors 6982995P
KYOCERA AVX 02016D104KAT2A

KYOCERA AVX 02016D104KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1243261 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1243261
MLCCs - Multilayer Ceramic Capacitors 1243261
KYOCERA AVX 02016D104KAT2A

KYOCERA AVX 02016D104KAT2A

Supplier's Site
Singapore, Singapore
SMD 6.3V 0.1uF Capacitor
60-02016D104KAT2A
SMD 6.3V 0.1uF Capacitor 60-02016D104KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM03AR50J104KH NEW GLOBAL PN 6.3V 0.1uF A 581-KGM03AR50J104KH Product overview: 02016D104KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-02016D104KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM03AR50J104KH NEW GLOBAL PN 6.3V 0.1uF A 581-KGM03AR50J104KH Product overview: 02016D104KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-02016D104KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 02016D104KAT2A - 1000026-02016D104KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 02016D104KAT2A
1000026-02016D104KAT2A
Ceramic Capacitors - 02016D104KAT2A 1000026-02016D104KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1000026-02016D104KAT 2A Packaging: Reel - TR Voltage Rating: 6.3V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.1μF Tolerance: ±10% Temperature Coefficient: X5R Thickness (Max): 0.013" (0.33mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): GMC02X5R104K6R3NTLF; CL03A104KQ3NNWC; CL03A104KQ3NNNH; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices

Manufacturer: AVX Corporation
Win Source Part Number: 1000026-02016D104KAT2A
Packaging: Reel - TR
Voltage Rating: 6.3V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 0.1μF
Tolerance: ±10%
Temperature Coefficient: X5R
Thickness (Max): 0.013" (0.33mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Alternative Parts (Cross-Reference): GMC02X5R104K6R3NTLF; CL03A104KQ3NNWC; CL03A104KQ3NNNH;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices

Buy Now Datasheet
Ceramic Capacitor 0.1Uf, 6.3V, X5R, 10%, 0201; Capacitance Kyocera Avx - 85K9474 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 6.3V, X5R, 10%, 0201; Capacitance Kyocera Avx
85K9474
Ceramic Capacitor 0.1Uf, 6.3V, X5R, 10%, 0201; Capacitance Kyocera Avx 85K9474
CERAMIC CAPACITOR 0.1UF, 6.3V, X5R, 10%, 0201; Capacitance:0.1µF; Voltage(DC):6.3V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:0.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF, 6.3V, X5R, 10%, 0201; Capacitance:0.1µF; Voltage(DC):6.3V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:0.6mm RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 0.1 F, 10%, X5R, 6.3 V, 0201 [0603 Metric] Rohs Compliant Kyocera Avx - 15P4041 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 0.1 F, 10%, X5R, 6.3 V, 0201 [0603 Metric] Rohs Compliant Kyocera Avx
15P4041
Smd Multilayer Ceramic Capacitor, 0.1 F, 10%, X5R, 6.3 V, 0201 [0603 Metric] Rohs Compliant Kyocera Avx 15P4041
SMD Multilayer Ceramic Capacitor, 0.1 F, 10%, X5R, 6.3 V, 0201 [0603 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 0.1 F, 10%, X5R, 6.3 V, 0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 0.1 F, 10%, X5R, 6.3 V, 0201 [0603 Metric] Rohs Compliant Kyocera Avx - 95W1261 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 0.1 F, 10%, X5R, 6.3 V, 0201 [0603 Metric] Rohs Compliant Kyocera Avx
95W1261
Smd Multilayer Ceramic Capacitor, 0.1 F, 10%, X5R, 6.3 V, 0201 [0603 Metric] Rohs Compliant Kyocera Avx 95W1261
SMD Multilayer Ceramic Capacitor, 0.1 F, 10%, X5R, 6.3 V, 0201 [0603 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 0.1 F, 10%, X5R, 6.3 V, 0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site
Mlcc Capacitor, 0.1Uf, 6.3V, X5R, 10%, 0201, Full Reel; Capacitance Kyocera Avx - 89W0551 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 0.1Uf, 6.3V, X5R, 10%, 0201, Full Reel; Capacitance Kyocera Avx
89W0551
Mlcc Capacitor, 0.1Uf, 6.3V, X5R, 10%, 0201, Full Reel; Capacitance Kyocera Avx 89W0551
MLCC CAPACITOR, 0.1uF, 6.3V, X5R, 10%, 0201, FULL REEL; Capacitance:0.1µF; Voltage(DC):6.3V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

MLCC CAPACITOR, 0.1uF, 6.3V, X5R, 10%, 0201, FULL REEL; Capacitance:0.1µF; Voltage(DC):6.3V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
02016D104KAT2A
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 02016D104KAT2A
6.3V 100nF X5R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 100nF X5R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - 02016D104KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
02016D104KAT2A
Ceramic Capacitors 02016D104KAT2A
CAP CER 0.1UF 6.3V X5R 0201

CAP CER 0.1UF 6.3V X5R 0201

Supplier's Site Datasheet
CAPACITOR; CERAMIC; CAP .10UF TOL+-10%;SMD ; VOL-RTG 6.3V;X5R; TR - 70001761 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; CERAMIC; CAP .10UF TOL+-10%;SMD ; VOL-RTG 6.3V;X5R; TR
70001761
CAPACITOR; CERAMIC; CAP .10UF TOL+-10%;SMD ; VOL-RTG 6.3V;X5R; TR 70001761
EIA Class II Ceramic Materials — General Purpose Operating Temperature Range — –55°C to +85°C Temperature Characteristic — ±15%

  • EIA Class II Ceramic Materials — General Purpose
  • Operating Temperature Range — –55°C to +85°C
  • Temperature Characteristic — ±15%
Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 6982995 6982995P 60-02016D104KAT2A 1000026-02016D104KAT2A 85K9474 15P4041 02016D104KAT2A 02016D104KAT2A 70001761
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors SMD 6.3V 0.1uF Capacitor Ceramic Capacitors - 02016D104KAT2A Ceramic Capacitor 0.1Uf, 6.3V, X5R, 10%, 0201; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 0.1 F, 10%, X5R, 6.3 V, 0201 [0603 Metric] Rohs Compliant Kyocera Avx Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors CAPACITOR; CERAMIC; CAP .10UF TOL+-10%;SMD ; VOL-RTG 6.3V;X5R; TR
Technology Multilayer Multilayer Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 104SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701234 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525005P10HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details