Kyocera Corporation Ceramic Capacitors 12065E104MAT2A

Description
0.1µF ±20% 50V Ceramic Capacitor Z5U 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.1µF ±20% 50V Ceramic Capacitor Z5U 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-7970-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-7970-2-ND
Ceramic Capacitors 478-7970-2-ND
0.1µF ±20% 50V Ceramic Capacitor Z5U 1206 (3216 Metric)

0.1µF ±20% 50V Ceramic Capacitor Z5U 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-7970-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-7970-6-ND
Ceramic Capacitors 478-7970-6-ND
0.1µF ±20% 50V Ceramic Capacitor Z5U 1206 (3216 Metric)

0.1µF ±20% 50V Ceramic Capacitor Z5U 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-7970-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-7970-1-ND
Ceramic Capacitors 478-7970-1-ND
0.1µF ±20% 50V Ceramic Capacitor Z5U 1206 (3216 Metric)

0.1µF ±20% 50V Ceramic Capacitor Z5U 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitor, 0.1Uf, 50V, Z5U, 20%, 1206; Capacitance Kyocera Avx - 34C6825 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 50V, Z5U, 20%, 1206; Capacitance Kyocera Avx
34C6825
Ceramic Capacitor, 0.1Uf, 50V, Z5U, 20%, 1206; Capacitance Kyocera Avx 34C6825
CERAMIC CAPACITOR, 0.1UF, 50V, Z5U, 20%, 1206; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 50V, Z5U, 20%, 1206; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 0.1Uf, 50V, Z5U, 20%, 1206, Full Reel; Capacitance Kyocera Avx - 07J3593 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 50V, Z5U, 20%, 1206, Full Reel; Capacitance Kyocera Avx
07J3593
Ceramic Capacitor, 0.1Uf, 50V, Z5U, 20%, 1206, Full Reel; Capacitance Kyocera Avx 07J3593
CERAMIC CAPACITOR, 0.1UF, 50V, Z5U, 20%, 1206, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 50V, Z5U, 20%, 1206, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 0.1 F, 20%, Z5U, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 95W9436 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 0.1 F, 20%, Z5U, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
95W9436
Smd Multilayer Ceramic Capacitor, 0.1 F, 20%, Z5U, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 95W9436
SMD Multilayer Ceramic Capacitor, 0.1 F, 20%, Z5U, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 0.1 F, 20%, Z5U, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site
Capacitor, Ceramic Chip, 1206, 50V, Z5UTemp, 100,000pF, +/-20% Tolerance - 70001178 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Ceramic Chip, 1206, 50V, Z5UTemp, 100,000pF, +/-20% Tolerance
70001178
Capacitor, Ceramic Chip, 1206, 50V, Z5UTemp, 100,000pF, +/-20% Tolerance 70001178
EIA Class II Ceramic Materials Operating Temperature Range — +10°C to +85°C Temperature Characteristic — +22%, –56%

  • EIA Class II Ceramic Materials
  • Operating Temperature Range — +10°C to +85°C
  • Temperature Characteristic — +22%, –56%
Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-7970-2-ND 478-7970-6-ND 34C6825 95W9436 70001178
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 0.1Uf, 50V, Z5U, 20%, 1206; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 0.1 F, 20%, Z5U, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx Capacitor, Ceramic Chip, 1206, 50V, Z5UTemp, 100,000pF, +/-20% Tolerance
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701139 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101203U010EA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100182KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers