22µF Conformal Coated Tantalum Capacitors 25V Radial
TANTALUM CAPACITOR, 22UF, 25V, RADIAL 20%; Capacitance:22µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:6mm; No. of Pins:2 RoHS Compliant: Yes
Capacitor; Tantalum; Cap 22 uF; Tol 20%; Vol-Rtg 25 VDC; Radial; Case D
CAP TANT 22UF 20% 25V RADIAL
CAP TANT 22UF 20% 25V RADIAL
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 199D226X0025D1V1E3-ND | 99M0584 | 70212731 | 199D226X0025D1V1E3 | 199D226X0025D1V1E3 |
| Product Name | Tantalum Capacitors | Tantalum Capacitor, 22Uf, 25V, Radial 20%; Capacitance Vishay | Capacitor; Tantalum; Cap 22 uF; Tol 20%; Vol-Rtg 25 VDC; Radial; Case D | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 85 C (-67 to 185 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |