12061C223KAT2A/BKN -- CAPACITOR, CERAMIC;0.022UF;CHIP;CASE 1206;+/-10%;100V;SMD;CUT TAPE
AVX Corporation
Capacitor, Ceramic;0.022uF;Chip;Case 1206;+/-10%;100V;SMD;Cut Tape
12061C223KAT2A/BKN
Description
EIA Class II Ceramic Materials — Temperature Stable
Operating Temperature Range — –55°C to +125°C
Temperature Characteristic — ±15%
Description
EIA Class II Ceramic Materials — Temperature Stable
Operating Temperature Range — –55°C to +125°C
Temperature Characteristic — ±15%
Suppliers
Capacitor, Ceramic;0.022uF;Chip;Case 1206;+/-10%;100V;SMD;Cut Tape
70001088
EIA Class II Ceramic Materials — Temperature Stable
Operating Temperature Range — –55°C to +125°C
Temperature Characteristic — ±15%
- EIA Class II Ceramic Materials — Temperature Stable
- Operating Temperature Range — –55°C to +125°C
- Temperature Characteristic — ±15%
Supplier's Site
Technical Specifications
|
Product Category
|
Capacitors |
|
Product Number
|
70001088 |
|
Product Name
|
Capacitor, Ceramic;0.022uF;Chip;Case 1206;+/-10%;100V;SMD;Cut Tape |
|
Configuration / Form Factor
|
Chip Capacitor
|
|
Applications
|
General Purpose
|
|
Operating Temperature
|
-55 to 125 C (-67 to 257 F)
|
|
Electrostatic Capacitors
|
Ceramic Composition; Ceramic X7R
|
|
Capacitance Range
|
0.0220 microF
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Weidy Industrial Development Co., Ltd.
Configuration / Form Factor
Leaded Capacitor
Technology
Film Capacitors; Multilayer
Applications
General Purpose; Lighting; Power Supply
View Details
Configuration / Form Factor
Chip Capacitor
Applications
General Purpose
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Configuration / Form Factor
Chip Capacitor
Applications
RF / Microwave
Capacitance Range
1.00E-3 microF
View Details
6 suppliers