Vishay Intertechnology, Inc. Through-Hole 50V 0.1uF Capacitor 1C25Z5U104M050B

Description
50V Z5U 0.1uF Radial Ceramic Capacitor, Through Hole Product overview: 1C25Z5U104M050B from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 50V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 50V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1C25Z5U104M050B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
50V Z5U 0.1uF Radial Ceramic Capacitor, Through Hole Product overview: 1C25Z5U104M050B from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 50V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 50V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1C25Z5U104M050B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 50V 0.1uF Capacitor
60-1C25Z5U104M050B
Through-Hole 50V 0.1uF Capacitor 60-1C25Z5U104M050B
50V Z5U 0.1uF Radial Ceramic Capacitor, Through Hole Product overview: 1C25Z5U104M050B from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 50V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 50V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1C25Z5U104M050B can be used for catalog matching and distributor lookup.

50V Z5U 0.1uF Radial Ceramic Capacitor, Through Hole Product overview: 1C25Z5U104M050B from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 50V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 50V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1C25Z5U104M050B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1C25Z5U104M050B-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1C25Z5U104M050B-ND
Ceramic Capacitors 1C25Z5U104M050B-ND
0.1µF ±20% 50V Ceramic Capacitor Z5U Radial

0.1µF ±20% 50V Ceramic Capacitor Z5U Radial

Buy Now Datasheet
CAPACITOR,CERAMIC,RADIAL, .10UF, 20% TOLERANCE, 50V - 70079272 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR,CERAMIC,RADIAL, .10UF, 20% TOLERANCE, 50V
70079272
CAPACITOR,CERAMIC,RADIAL, .10UF, 20% TOLERANCE, 50V 70079272
Capacitors listed are 50 WVDC to 100 WVDC. Size: 0.200" W × 0.250" H × 0.125" T. Lead Length: 1.0" min. Specifications Temperature Rating: COG, X7R, Z5U Wide Capacitance Range: 10 pF Non-Polar Applications Data Processing Consumer Products Automotive

Capacitors listed are 50 WVDC to 100 WVDC. Size: 0.200" W × 0.250" H × 0.125" T. Lead Length: 1.0" min.
Specifications

  • Temperature Rating: COG, X7R, Z5U
  • Wide Capacitance Range: 10 pF
  • Non-Polar Applications
  • Data Processing
  • Consumer Products
  • Automotive
Supplier's Site
Ceramic Capacitor 0.1Uf, 50V, Z5U, 20%, Radial; Capacitance Vishay - 29F014 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 50V, Z5U, 20%, Radial; Capacitance Vishay
29F014
Ceramic Capacitor 0.1Uf, 50V, Z5U, 20%, Radial; Capacitance Vishay 29F014
CERAMIC CAPACITOR 0.1UF, 50V, Z5U, 20%, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:6.35mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF, 50V, Z5U, 20%, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:6.35mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-1C25Z5U104M050B 1C25Z5U104M050B-ND 70079272 29F014
Product Name Through-Hole 50V 0.1uF Capacitor Ceramic Capacitors CAPACITOR,CERAMIC,RADIAL, .10UF, 20% TOLERANCE, 50V Ceramic Capacitor 0.1Uf, 50V, Z5U, 20%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-1253-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C294U016CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details