Tantalum;Cap 1 uF;Tol 10%;Vol-Rtg 35
1µF Conformal Coated Tantalum Capacitors 35V Radial
CAP TANT 1UF 10% 35V RADIAL
CAP TANT 1UF 10% 35V RADIAL
TANTALUM CAPACITOR, 1UF, 35V, RADIAL 10%; Capacitance:1µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:3.18mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes
Operating Temperature: –55°C to +85°C. (to +125°C with voltage derating). Capacitance Tolerance: At 120 Hz, +25°C, ±20%, ±10% Standard. Dissipation Factor: At 120 Hz, +25°C.
Features
• Economy and High Performance Are Combined in These Radial-Lead, Solid-Electrolyte TANTALEX® Capacitor
• Rugged, Reliable Capacitors Featuring Low Leakage Current and Low Dissipation Factor
• Six Miniature Case Sizes and Three Lead Styles. All Case Sizes Are Available in Standard Tape and Reel Packaging Per EIA-RS-468
• Standard Ratings Include Replacements for Type 196D Capacitors Applications
• Suitable for a Broad Range of Consumer, Commercial and Industrial Equipment
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 8309960 | 199D105X9035AYV1E3-ND | 199D105X9035AYV1E3 | 199D105X9035AYV1E3 | 99M0555 | 70212772 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 1Uf, 35V, Radial 10%; Capacitance Vishay | Capacitor; Tantalum; Cap 1 uF; Tol 10%;Vol-Rtg 35 VDC; Radial; Case A |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| Applications | Automotive | General Purpose | General Purpose | |||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | |||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum |