06031C822KAT2A/BKN -- CAPACITOR;CERAMIC;CAP 8200PF; TOL+-10%;SMT;VOL-RTG 100V; X7R,CUT TAPE
AVX Corporation
CAPACITOR;CERAMIC;CAP 8200PF; TOL+-10%;SMT;VOL-RTG 100V; X7R,Cut Tape
06031C822KAT2A/BKN
Description
EIA Class II Ceramic Materials — Temperature Stable
Operating Temperature Range — –55°C to +125°C
Temperature Characteristic — ±15%
Description
EIA Class II Ceramic Materials — Temperature Stable
Operating Temperature Range — –55°C to +125°C
Temperature Characteristic — ±15%
Suppliers
CAPACITOR;CERAMIC;CAP 8200PF; TOL+-10%;SMT;VOL-RTG 100V; X7R,Cut Tape
70001443
EIA Class II Ceramic Materials — Temperature Stable
Operating Temperature Range — –55°C to +125°C
Temperature Characteristic — ±15%
- EIA Class II Ceramic Materials — Temperature Stable
- Operating Temperature Range — –55°C to +125°C
- Temperature Characteristic — ±15%
Supplier's Site
Technical Specifications
|
Product Category
|
Capacitors |
|
Product Number
|
70001443 |
|
Product Name
|
CAPACITOR;CERAMIC;CAP 8200PF; TOL+-10%;SMT;VOL-RTG 100V; X7R,Cut Tape |
|
Configuration / Form Factor
|
Chip Capacitor
|
|
Applications
|
General Purpose
|
|
Electrostatic Capacitors
|
Ceramic Composition; Ceramic X7R
|
|
Capacitance Range
|
0.0082 microF
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Form Factor
Leaded Capacitor; Through Hole
Technology
Film Capacitors
Capacitance Type
Fixed
View Details
Shenzhen Weidy Industrial Development Co., Ltd.
Configuration / Form Factor
Leaded Capacitor
Technology
Film Capacitors; Single-Layer; Wound
Applications
General Purpose; Lighting; Power Supply
View Details
Configuration / Form Factor
Chip Capacitor
Applications
General Purpose
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details