Cornell Dubilier Film Capacitors 168104J63A-F

Description
CAP FILM 0.1UF 5% 63VDC RADIAL
Datasheet
Description
CAP FILM 0.1UF 5% 63VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 168104J63A-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
168104J63A-F
Film Capacitors 168104J63A-F
CAP FILM 0.1UF 5% 63VDC RADIAL

CAP FILM 0.1UF 5% 63VDC RADIAL

Supplier's Site Datasheet
Capacitor Polyester Film Film 0.1Uf, 5%, 63V,; Dielectric Type Cornell Dubilier - 16M2117 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film Film 0.1Uf, 5%, 63V,; Dielectric Type Cornell Dubilier
16M2117
Capacitor Polyester Film Film 0.1Uf, 5%, 63V,; Dielectric Type Cornell Dubilier 16M2117
CAPACITOR POLYESTER FILM FILM 0.1UF, 5%, 63V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

CAPACITOR POLYESTER FILM FILM 0.1UF, 5%, 63V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site
CAPACITOR, METALLIZED POLYESTER, .1UF, 63V, 5% - 70186182 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, METALLIZED POLYESTER, .1UF, 63V, 5%
70186182
CAPACITOR, METALLIZED POLYESTER, .1UF, 63V, 5% 70186182
The Series 168 is a radial leaded metallized polyester self healing film capacitor. Non-inductively wound. Housed in a molded, flame-retardant case with epoxy fill. Suggested applications are blocking, bypass, decoupling, smoothing, timing and tuning. Capacitance Range: 0.001 μF to 1.0 μF (Other Cap Values Available on Special Order) Tolerance: ±5%, ±10%; Also Available in ±20% Voltage Range: 50 to 400 VDC (30 to 200 VAC), Special order on 250 and 400 VDC Operating Temperature: –55°C to +125°C (with Voltage Derating Above +85°C)

The Series 168 is a radial leaded metallized polyester self healing film capacitor. Non-inductively wound. Housed in a molded, flame-retardant case with epoxy fill. Suggested applications are blocking, bypass, decoupling, smoothing, timing and tuning.

  • Capacitance Range: 0.001 μF to 1.0 μF (Other Cap Values Available on Special Order)
  • Tolerance: ±5%, ±10%; Also Available in ±20%
  • Voltage Range: 50 to 400 VDC (30 to 200 VAC), Special order on 250 and 400 VDC
  • Operating Temperature: –55°C to +125°C (with Voltage Derating Above +85°C)
Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 168104J63A-F 16M2117 70186182
Product Name Film Capacitors Capacitor Polyester Film Film 0.1Uf, 5%, 63V,; Dielectric Type Cornell Dubilier CAPACITOR, METALLIZED POLYESTER, .1UF, 63V, 5%
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Metallized PET Polyester
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106RSB700K2R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ceramic Capacitors - 0603J0100152KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers