Illinois Capacitor CAPACITOR; SUPER CAP; 1.5 FARAD 5.4VDC -10+30% 155DCN5R4Q

Description
DCN Supercapacitors are capacitors with capacitance values greater than any other capacitor type available today. Capacitance values reaching up to 400 Farads in a single standard case size are available. Supercapacitors have the highest capacitive density available today with densities so high that these capacitors can be used to applications normally reserved for batteries. Supercapacitors are not as volumetrically efficient and are more expensive than batteries but they do have other advantages over batteries making the preferred choice in applications requiring a large amount of energy storage to be stored and delivered in bursts repeatedly. Features: High Capacitance Low ESR Long Life High Power Density Very Fast Charge/Discharge Cycling Circuit Board Mountable Compact Size
Description
DCN Supercapacitors are capacitors with capacitance values greater than any other capacitor type available today. Capacitance values reaching up to 400 Farads in a single standard case size are available. Supercapacitors have the highest capacitive density available today with densities so high that these capacitors can be used to applications normally reserved for batteries. Supercapacitors are not as volumetrically efficient and are more expensive than batteries but they do have other advantages over batteries making the preferred choice in applications requiring a large amount of energy storage to be stored and delivered in bursts repeatedly. Features: High Capacitance Low ESR Long Life High Power Density Very Fast Charge/Discharge Cycling Circuit Board Mountable Compact Size

Suppliers

Company
Product
Description
Supplier Links
CAPACITOR; SUPER CAP; 1.5 FARAD 5.4VDC -10+30% - 70112411 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; SUPER CAP; 1.5 FARAD 5.4VDC -10+30%
70112411
CAPACITOR; SUPER CAP; 1.5 FARAD 5.4VDC -10+30% 70112411
DCN Supercapacitors are capacitors with capacitance values greater than any other capacitor type available today. Capacitance values reaching up to 400 Farads in a single standard case size are available. Supercapacitors have the highest capacitive density available today with densities so high that these capacitors can be used to applications normally reserved for batteries. Supercapacitors are not as volumetrically efficient and are more expensive than batteries but they do have other advantages over batteries making the preferred choice in applications requiring a large amount of energy storage to be stored and delivered in bursts repeatedly. Features: High Capacitance Low ESR Long Life High Power Density Very Fast Charge/Discharge Cycling Circuit Board Mountable Compact Size

DCN Supercapacitors are capacitors with capacitance values greater than any other capacitor type available today. Capacitance values reaching up to 400 Farads in a single standard case size are available. Supercapacitors have the highest capacitive density available today with densities so high that these capacitors can be used to applications normally reserved for batteries. Supercapacitors are not as volumetrically efficient and are more expensive than batteries but they do have other advantages over batteries making the preferred choice in applications requiring a large amount of energy storage to be stored and delivered in bursts repeatedly.
Features:

  • High Capacitance
  • Low ESR
  • Long Life
  • High Power Density
  • Very Fast Charge/Discharge Cycling
  • Circuit Board Mountable
  • Compact Size
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Capacitors
Product Number 70112411
Product Name CAPACITOR; SUPER CAP; 1.5 FARAD 5.4VDC -10+30%
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1.50E6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C483U050BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-1172-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers