06033C104KAT2A/BKN -- CAPACITOR;CERAMIC;CAP.1UF ;TOL +-10%; SMD; VOL-RTG;25V;X7R,CUT TAPE
AVX Corporation
CAPACITOR;CERAMIC;CAP.1UF ;TOL +-10%; SMD; VOL-RTG;25V;X7R,cut tape
06033C104KAT2A/BKN
Description
EIA Class II Ceramic Materials — Temperature Stable
Operating Temperature Range — –55°C to +125°C
Temperature Characteristic — ±15%
Description
EIA Class II Ceramic Materials — Temperature Stable
Operating Temperature Range — –55°C to +125°C
Temperature Characteristic — ±15%
Suppliers
CAPACITOR;CERAMIC;CAP.1UF ;TOL +-10%; SMD; VOL-RTG;25V;X7R,cut tape
70001253
EIA Class II Ceramic Materials — Temperature Stable
Operating Temperature Range — –55°C to +125°C
Temperature Characteristic — ±15%
- EIA Class II Ceramic Materials — Temperature Stable
- Operating Temperature Range — –55°C to +125°C
- Temperature Characteristic — ±15%
Supplier's Site
Technical Specifications
|
Product Category
|
Capacitors |
|
Product Number
|
70001253 |
|
Product Name
|
CAPACITOR;CERAMIC;CAP.1UF ;TOL +-10%; SMD; VOL-RTG;25V;X7R,cut tape |
|
Configuration / Form Factor
|
Chip Capacitor
|
|
Applications
|
General Purpose
|
|
Electrostatic Capacitors
|
Ceramic Composition; Ceramic X7R
|
|
Capacitance Range
|
0.1000 microF
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Form Factor
Leaded Capacitor
Operating Temperature
-55 to 105 C (-67 to 221 F)
Electrolytic Capacitors
Aluminum Electrolytic
View Details
3 suppliers
Configuration / Form Factor
Chip Capacitor
Technology
Film Capacitors
Applications
Automotive
View Details
Configuration / Form Factor
Chip Capacitor
Applications
General Purpose
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Shenzhen Weidy Industrial Development Co., Ltd.
Configuration / Form Factor
Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology
Film Capacitors; Single-Layer; Wound
Applications
General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details