Vishay Intertechnology, Inc. Capacitor;Polyester Film;Cap 1 uF;Tol 10%;Vol-Rtg 100 VDC;Radial 225P10591YD3

Description
Type 225 capacitors are designed for PC boards and are furnished with radial leads to facilitate insertions. Sections are wound from polyester film and thin gauge foil. Wax-free conformal epoxy coating protects against moisture. For operation up to 85°C. Operating Temperature: –55° to +85°C; to +105°C with 70% voltage derating, to +125°C with 50% voltage derating. Tolerance: ±10%. Applications TV Sets Radios Instruments Commercial Electronic Equipment
Description
Type 225 capacitors are designed for PC boards and are furnished with radial leads to facilitate insertions. Sections are wound from polyester film and thin gauge foil. Wax-free conformal epoxy coating protects against moisture. For operation up to 85°C. Operating Temperature: –55° to +85°C; to +105°C with 70% voltage derating, to +125°C with 50% voltage derating. Tolerance: ±10%. Applications TV Sets Radios Instruments Commercial Electronic Equipment

Suppliers

Company
Product
Description
Supplier Links
Capacitor;Polyester Film;Cap 1 uF;Tol 10%;Vol-Rtg 100 VDC;Radial - 70079349 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Polyester Film;Cap 1 uF;Tol 10%;Vol-Rtg 100 VDC;Radial
70079349
Capacitor;Polyester Film;Cap 1 uF;Tol 10%;Vol-Rtg 100 VDC;Radial 70079349
Type 225 capacitors are designed for PC boards and are furnished with radial leads to facilitate insertions. Sections are wound from polyester film and thin gauge foil. Wax-free conformal epoxy coating protects against moisture. For operation up to 85°C. Operating Temperature: –55° to +85°C; to +105°C with 70% voltage derating, to +125°C with 50% voltage derating. Tolerance: ±10%. Applications TV Sets Radios Instruments Commercial Electronic Equipment

Type 225 capacitors are designed for PC boards and are furnished with radial leads to facilitate insertions. Sections are wound from polyester film and thin gauge foil. Wax-free conformal epoxy coating protects against moisture. For operation up to 85°C. Operating Temperature: –55° to +85°C; to +105°C with 70% voltage derating, to +125°C with 50% voltage derating. Tolerance: ±10%.
Applications

  • TV Sets
  • Radios
  • Instruments
  • Commercial Electronic Equipment
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Capacitors
Product Number 70079349
Product Name Capacitor;Polyester Film;Cap 1 uF;Tol 10%;Vol-Rtg 100 VDC;Radial
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose; Telecom; Computers and Instrumentation
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Polyester
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Film Capacitors - 1725788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C254U016CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers