ebm-papst Inc. Aluminum Electrolytic Capacitor 20Uf, Wire Lead; Dielectric Type Ebm-Papst 2169-4-7320

Description
ALUMINUM ELECTROLYTIC CAPACITOR 20UF, WIRE LEAD; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:20µF; Capacitance Tolerance:-; Capacitor Mounting:Stud Mount - M8; Voltage(AC):-; Capacitor Terminals:Wire Leaded RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 20UF, WIRE LEAD; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:20µF; Capacitance Tolerance:-; Capacitor Mounting:Stud Mount - M8; Voltage(AC):-; Capacitor Terminals:Wire Leaded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 20Uf, Wire Lead; Dielectric Type Ebm-Papst - 91B1982 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 20Uf, Wire Lead; Dielectric Type Ebm-Papst
91B1982
Aluminum Electrolytic Capacitor 20Uf, Wire Lead; Dielectric Type Ebm-Papst 91B1982
ALUMINUM ELECTROLYTIC CAPACITOR 20UF, WIRE LEAD; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:20µF; Capacitance Tolerance:-; Capacitor Mounting:Stud Mount - M8; Voltage(AC):-; Capacitor Terminals:Wire Leaded RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 20UF, WIRE LEAD; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:20µF; Capacitance Tolerance:-; Capacitor Mounting:Stud Mount - M8; Voltage(AC):-; Capacitor Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site
Capacitor;Metal;20uF;40Dia;130 Max Overall Dim;Screw;-25degC;85degC;For Multi-Sp - 70105396 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Metal;20uF;40Dia;130 Max Overall Dim;Screw;-25degC;85degC;For Multi-Sp
70105396
Capacitor;Metal;20uF;40Dia;130 Max Overall Dim;Screw;-25degC;85degC;For Multi-Sp 70105396
Metal Capacitor Multi-Speed Blower, -25 to +85°C Operating Temperature

Metal Capacitor Multi-Speed Blower, -25 to +85°C Operating Temperature

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 91B1982 70105396
Product Name Aluminum Electrolytic Capacitor 20Uf, Wire Lead; Dielectric Type Ebm-Papst Capacitor;Metal;20uF;40Dia;130 Max Overall Dim;Screw;-25degC;85degC;For Multi-Sp
Configuration / Form Factor Leaded Capacitor; Wire Leaded Quick Connect
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 20 microF 20 microF
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - 0603J0100152JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers