ebm-papst Inc. Capacitor;Metal;16uF;40 Dia;130 Max Overall Dim;Screw;-25degC;85degC;For Multi-S 2168-4-7320

Description
Metal Capacitor Multi-Speed Blower, -25 to +85°C Operating Temperature
Datasheet
Description
Metal Capacitor Multi-Speed Blower, -25 to +85°C Operating Temperature
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor;Metal;16uF;40 Dia;130 Max Overall Dim;Screw;-25degC;85degC;For Multi-S - 70105395 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Metal;16uF;40 Dia;130 Max Overall Dim;Screw;-25degC;85degC;For Multi-S
70105395
Capacitor;Metal;16uF;40 Dia;130 Max Overall Dim;Screw;-25degC;85degC;For Multi-S 70105395
Metal Capacitor Multi-Speed Blower, -25 to +85°C Operating Temperature

Metal Capacitor Multi-Speed Blower, -25 to +85°C Operating Temperature

Supplier's Site
Aluminum Electrolytic Capacitor 16Uf, Wire Lead; Dielectric Type Ebm-Papst - 47M2405 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 16Uf, Wire Lead; Dielectric Type Ebm-Papst
47M2405
Aluminum Electrolytic Capacitor 16Uf, Wire Lead; Dielectric Type Ebm-Papst 47M2405
ALUMINUM ELECTROLYTIC CAPACITOR 16UF, WIRE LEAD; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:16µF; Capacitance Tolerance:-; Capacitor Mounting:Stud Mount - M8; Voltage(AC):-; Capacitor Terminals:Wire Leaded RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 16UF, WIRE LEAD; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:16µF; Capacitance Tolerance:-; Capacitor Mounting:Stud Mount - M8; Voltage(AC):-; Capacitor Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70105395 47M2405
Product Name Capacitor;Metal;16uF;40 Dia;130 Max Overall Dim;Screw;-25degC;85degC;For Multi-S Aluminum Electrolytic Capacitor 16Uf, Wire Lead; Dielectric Type Ebm-Papst
Configuration / Form Factor Quick Connect Leaded Capacitor; Wire Leaded
Applications General Purpose
Metallized Dielectric Metallized Dielectric
Operating Temperature -25 to 75 C (-13 to 167 F)
Electrostatic Capacitors Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0103P30BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic - 101C414U030DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers