Kyocera Corporation Ceramic Capacitors - 08055C223KAT2A 08055C223KAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 1000383-08055C223KAT 2A Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.022μF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.037" (0.94mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1000383-08055C223KAT 2A Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.022μF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.037" (0.94mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08055C223KAT2A - 1000383-08055C223KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 08055C223KAT2A
1000383-08055C223KAT2A
Ceramic Capacitors - 08055C223KAT2A 1000383-08055C223KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1000383-08055C223KAT 2A Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.022μF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.037" (0.94mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices

Manufacturer: AVX Corporation
Win Source Part Number: 1000383-08055C223KAT2A
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 0.022μF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.037" (0.94mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices

Buy Now Datasheet
Singapore, Singapore
SMD 50V Capacitor
60-08055C223KAT2A
SMD 50V Capacitor 60-08055C223KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21NR71H223KT NEW GLOBAL PN 50V 0.022u A 581-KGM21NR71H223KT Product overview: 08055C223KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055C223KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21NR71H223KT NEW GLOBAL PN 50V 0.022u A 581-KGM21NR71H223KT Product overview: 08055C223KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055C223KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 08055C223KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055C223KAT2A
Ceramic Capacitors 08055C223KAT2A
CAP CER 0.022UF 50V X7R 0805

CAP CER 0.022UF 50V X7R 0805

Supplier's Site Datasheet
Capacitor, Ceramic;22000pF;Chip;Case 0402;+/-15%, X7R;+/-10%;50WVDC;SMD;2.5% DF - 70001236 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Ceramic;22000pF;Chip;Case 0402;+/-15%, X7R;+/-10%;50WVDC;SMD;2.5% DF
70001236
Capacitor, Ceramic;22000pF;Chip;Case 0402;+/-15%, X7R;+/-10%;50WVDC;SMD;2.5% DF 70001236
EIA Class II Ceramic Materials — Temperature Stable Operating Temperature Range — –55°C to +125°C Temperature Characteristic — ±15%

  • EIA Class II Ceramic Materials — Temperature Stable
  • Operating Temperature Range — –55°C to +125°C
  • Temperature Characteristic — ±15%
Supplier's Site
Ceramic Capacitor 0.022Uf 50V, X7R, 10%, 0805; Capacitance Kyocera Avx - 35K2132 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.022Uf 50V, X7R, 10%, 0805; Capacitance Kyocera Avx
35K2132
Ceramic Capacitor 0.022Uf 50V, X7R, 10%, 0805; Capacitance Kyocera Avx 35K2132
CERAMIC CAPACITOR 0.022UF 50V, X7R, 10%, 0805; Capacitance:22000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.022UF 50V, X7R, 10%, 0805; Capacitance:22000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Mlcc Capacitor, 0.022Uf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 88W4190 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 0.022Uf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
88W4190
Mlcc Capacitor, 0.022Uf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 88W4190
MLCC CAPACITOR, 0.022uF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:22000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

MLCC CAPACITOR, 0.022uF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:22000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
08055C223KAT2A
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 08055C223KAT2A
50V 22nF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 22nF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1000383-08055C223KAT2A 60-08055C223KAT2A 08055C223KAT2A 70001236 35K2132 08055C223KAT2A
Product Name Ceramic Capacitors - 08055C223KAT2A SMD 50V Capacitor Ceramic Capacitors Capacitor, Ceramic;22000pF;Chip;Case 0402;+/-15%, X7R;+/-10%;50WVDC;SMD;2.5% DF Ceramic Capacitor 0.022Uf 50V, X7R, 10%, 0805; Capacitance Kyocera Avx Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts
WVAC 50 volts 50 to ? volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Film Capacitors - 1943383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-050525000560GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details