06035C104KAT2A/BKN -- CAPACITOR;CERAMIC;CAP 0.1UF; TOL+-10%; SMT;VOL-RTG 50V; X7R,CUT TAPE
AVX Corporation
CAPACITOR;CERAMIC;CAP 0.1UF; TOL+-10%; SMT;VOL-RTG 50V; X7R,cut tape
06035C104KAT2A/BKN
Description
EIA Class II Ceramic Materials — Temperature Stable
Operating Temperature Range — –55°C to +125°C
Temperature Characteristic — ±15%
Description
EIA Class II Ceramic Materials — Temperature Stable
Operating Temperature Range — –55°C to +125°C
Temperature Characteristic — ±15%
Suppliers
CAPACITOR;CERAMIC;CAP 0.1UF; TOL+-10%; SMT;VOL-RTG 50V; X7R,cut tape
70001416
EIA Class II Ceramic Materials — Temperature Stable
Operating Temperature Range — –55°C to +125°C
Temperature Characteristic — ±15%
- EIA Class II Ceramic Materials — Temperature Stable
- Operating Temperature Range — –55°C to +125°C
- Temperature Characteristic — ±15%
Supplier's Site
Technical Specifications
|
Product Category
|
Capacitors |
|
Product Number
|
70001416 |
|
Product Name
|
CAPACITOR;CERAMIC;CAP 0.1UF; TOL+-10%; SMT;VOL-RTG 50V; X7R,cut tape |
|
Configuration / Form Factor
|
Chip Capacitor
|
|
Applications
|
General Purpose
|
|
Electrostatic Capacitors
|
Ceramic Composition; Ceramic X7R
|
|
Capacitance Range
|
0.1000 microF
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Form Factor
Chip Capacitor
Technology
Ultracapacitor
Applications
High Current
View Details
Shenzhen Weidy Industrial Development Co., Ltd.
Configuration / Form Factor
Leaded Capacitor
Technology
Film Capacitors; Single-Layer; Wound
Applications
General Purpose; Lighting; Power Supply
View Details
Operating Temperature
105 C (221 F)
Packing Method
Carton
View Details
4 suppliers
Configuration / Form Factor
Chip Capacitor
Applications
RF / Microwave
Capacitance Range
2.20E-5 microF
View Details
6 suppliers