Cornell Dubilier HIGH DVDT/PULSE Capacitors 103PPB630K

Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.
Datasheet
Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
HIGH DVDT/PULSE Capacitors
103PPB630K
HIGH DVDT/PULSE Capacitors 103PPB630K
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Fort Worth, TX, USA
Capacitor; 0.01 uF; 630 WVDC; +10; Radial Leaded; 0.0003 at 1000 Hz; -55 degC
70112063
Capacitor; 0.01 uF; 630 WVDC; +10; Radial Leaded; 0.0003 at 1000 Hz; -55 degC 70112063
Radial Lead Snubber Polypropylene Capacitors, -55 to +105°C 400 Volts AC Specifications Temperature Range: –55°C to +105°C Dissipation Factor: 0.03% to 0.15% @ 1 kHz Features High dv/dt Self-Healing High Voltage

Radial Lead Snubber Polypropylene Capacitors, -55 to +105°C

  • 400 Volts AC
    Specifications
  • Temperature Range: –55°C to +105°C
  • Dissipation Factor: 0.03% to 0.15% @ 1 kHz
    Features
  • High dv/dt
  • Self-Healing
  • High Voltage
Supplier's Site
Film Capacitors - 103PPB630K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
103PPB630K
Film Capacitors 103PPB630K
CAP FILM 10000PF 10% 630VDC RAD

CAP FILM 10000PF 10% 630VDC RAD

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film 0.01Uf, 630V, 10%, Radial; Dielectric Type Illinois Capacitor - 30K6564 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.01Uf, 630V, 10%, Radial; Dielectric Type Illinois Capacitor
30K6564
Capacitor Polypropylene Pp Film 0.01Uf, 630V, 10%, Radial; Dielectric Type Illinois Capacitor 30K6564
CAPACITOR POLYPROPYLENE PP FILM 0.01UF, 630V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Voltage(AC):400V; Voltage(DC):630V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.01UF, 630V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Voltage(AC):400V; Voltage(DC):630V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Illinois Capacitor Allied Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 103PPB630K 70112063 103PPB630K 30K6564
Product Name HIGH DVDT/PULSE Capacitors Capacitor; 0.01 uF; 630 WVDC; +10; Radial Leaded; 0.0003 at 1000 Hz; -55 degC Film Capacitors Capacitor Polypropylene Pp Film 0.01Uf, 630V, 10%, Radial; Dielectric Type Illinois Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Thin Film Capacitors - 1761-CSM-200-10X10X6-G-101-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Film Paper Film Capacitors - 105PPS700K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers