Vishay Precision Group Tantalum Capacitors 150D106X9050R2BE3

Description
10µF Hermetically Sealed Tantalum Capacitors 50V Axial
Request a Quote Datasheet
Description
10µF Hermetically Sealed Tantalum Capacitors 50V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 150D106X9050R2BE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
150D106X9050R2BE3-ND
Tantalum Capacitors 150D106X9050R2BE3-ND
10µF Hermetically Sealed Tantalum Capacitors 50V Axial

10µF Hermetically Sealed Tantalum Capacitors 50V Axial

Buy Now Datasheet
Singapore, Singapore
Through-Hole 50V 10uF Capacitor
59-150D106X9050R2BE3
Through-Hole 50V 10uF Capacitor 59-150D106X9050R2BE3
50V 10uF Tantalum Capacitor, Axial, Through Hole Product overview: 150D106X9050R2BE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 50V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 50V, 10uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-150D106X9050R2BE3 can be used for catalog matching and distributor lookup.

50V 10uF Tantalum Capacitor, Axial, Through Hole Product overview: 150D106X9050R2BE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 50V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 50V, 10uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-150D106X9050R2BE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAPACITOR, TANTALUM; 10 uF; 50 WVDC @ DEGC; 65 V; + 10%; R; AXIAL LEADED - 70212654 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, TANTALUM; 10 uF; 50 WVDC @ DEGC; 65 V; + 10%; R; AXIAL LEADED
70212654
CAPACITOR, TANTALUM; 10 uF; 50 WVDC @ DEGC; 65 V; + 10%; R; AXIAL LEADED 70212654
Features These High Performance, Hermetically-Sealed TANTALEX® Capacitors Have Set the Standard for Solid-Electrolyte Tantalum Capacitors for More Than Three Decades High Capacitance, Low DCL, Low Dissipation Factor and Exceptional Operating Stability Performance and Reliability Have Been Proven in Commercial, Industrial and Military Applications Available in Four Case Codes and Capacitors and Are Supplied with Plastic-Film Insulation Terminals Are Solid, Tinned Nickel Wire Leads 10% Tolerance

Features

  • These High Performance, Hermetically-Sealed TANTALEX® Capacitors Have Set the Standard for Solid-Electrolyte Tantalum Capacitors for More Than Three Decades
  • High Capacitance, Low DCL, Low Dissipation Factor and Exceptional Operating Stability
  • Performance and Reliability Have Been Proven in Commercial, Industrial and Military Applications
  • Available in Four Case Codes and Capacitors and Are Supplied with Plastic-Film Insulation
  • Terminals Are Solid, Tinned Nickel Wire Leads
  • 10% Tolerance
Supplier's Site
Tantalum Capacitor, 10Uf, 50V, Axial 10%; Capacitance Vishay - 02P6652 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 50V, Axial 10%; Capacitance Vishay
02P6652
Tantalum Capacitor, 10Uf, 50V, Axial 10%; Capacitance Vishay 02P6652
TANTALUM CAPACITOR, 10UF, 50V, AXIAL 10%; Capacitance:10µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 50V, AXIAL 10%; Capacitance:10µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - 150D106X9050R2BE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
150D106X9050R2BE3
Capacitors - Tantalum Capacitors 150D106X9050R2BE3
CAP TANT 10UF 10% 50V AXIAL

CAP TANT 10UF 10% 50V AXIAL

Supplier's Site
Tantalum Capacitors - 150D106X9050R2BE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
150D106X9050R2BE3
Tantalum Capacitors 150D106X9050R2BE3
CAP TANT 10UF 10% 50V AXIAL

CAP TANT 10UF 10% 50V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 150D106X9050R2BE3-ND 59-150D106X9050R2BE3 70212654 02P6652 150D106X9050R2BE3 150D106X9050R2BE3
Product Name Tantalum Capacitors Through-Hole 50V 10uF Capacitor CAPACITOR, TANTALUM; 10 uF; 50 WVDC @ DEGC; 65 V; + 10%; R; AXIAL LEADED Tantalum Capacitor, 10Uf, 50V, Axial 10%; Capacitance Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C194U030CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Tantalum Capacitors - 1814581 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details