Cornell Dubilier SNAP-IN/ SNAP MOUNT Capacitors 109LBB016M2BC

Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
SNAP-IN/ SNAP MOUNT Capacitors
109LBB016M2BC
SNAP-IN/ SNAP MOUNT Capacitors 109LBB016M2BC
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Capacitor, Al Electrolytic;10000uF;Snap-in;Radial;+/-20%;16WVDC;22mmDia.;-40deg - 70111930 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al Electrolytic;10000uF;Snap-in;Radial;+/-20%;16WVDC;22mmDia.;-40deg
70111930
Capacitor, Al Electrolytic;10000uF;Snap-in;Radial;+/-20%;16WVDC;22mmDia.;-40deg 70111930
+85°C Reduced Size Snap-Mount Aluminum Electrolytic Capacitor, 10000 μF Capacitance Temperature Range: –40°C to +85°C Working Voltage: 16 to 450 VDC Load Life: 3000 Hours High Ripple Current

+85°C Reduced Size Snap-Mount Aluminum Electrolytic Capacitor, 10000 μF Capacitance

  • Temperature Range: –40°C to +85°C
  • Working Voltage: 16 to 450 VDC
  • Load Life: 3000 Hours
  • High Ripple Current
Supplier's Site
Aluminum Electrolytic Capacitor 10000Uf 16V 20%, Snap-In; Capacitance Illinois Capacitor - 30K6615 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 10000Uf 16V 20%, Snap-In; Capacitance Illinois Capacitor
30K6615
Aluminum Electrolytic Capacitor 10000Uf 16V 20%, Snap-In; Capacitance Illinois Capacitor 30K6615
ALUMINUM ELECTROLYTIC CAPACITOR 10000UF 16V 20%, SNAP-IN; Capacitance:10000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 10000UF 16V 20%, SNAP-IN; Capacitance:10000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Illinois Capacitor Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 109LBB016M2BC 70111930 30K6615
Product Name SNAP-IN/ SNAP MOUNT Capacitors Capacitor, Al Electrolytic;10000uF;Snap-in;Radial;+/-20%;16WVDC;22mmDia.;-40deg Aluminum Electrolytic Capacitor 10000Uf 16V 20%, Snap-In; Capacitance Illinois Capacitor
Configuration / Form Factor Snap-In Snap-In
Applications General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 10000 microF 10000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101302U040AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers