Vishay Intertechnology, Inc. Ceramic Capacitors 1C10X7R104K050B

Description
0.1µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.1µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC5209-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC5209-ND
Ceramic Capacitors BC5209-ND
0.1µF ±10% 50V Ceramic Capacitor X7R Radial

0.1µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Singapore, Singapore
0.1uF Capacitor
60-1C10X7R104K050B
0.1uF Capacitor 60-1C10X7R104K050B
Multilayer Ceramic Capacitors MLCC - Leaded 0.1uF 50volts X7R 10% 2.5mm L/S Product overview: 1C10X7R104K050B from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1C10X7R104K050B can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - Leaded 0.1uF 50volts X7R 10% 2.5mm L/S Product overview: 1C10X7R104K050B from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1C10X7R104K050B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAPACITOR,CERAMIC,RADIAL,.10UF,10% TOLERANCE,50V - 70079250 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR,CERAMIC,RADIAL,.10UF,10% TOLERANCE,50V
70079250
CAPACITOR,CERAMIC,RADIAL,.10UF,10% TOLERANCE,50V 70079250
Capacitors listed are 50 WVDC to 100 WVDC. Size: 0.200" W × 0.250" H × 0.125" T. Lead Length: 1.0" min. Specifications Temperature Rating: COG, X7R, Z5U Wide Capacitance Range: 10 pF Non-Polar Applications Data Processing Consumer Products Automotive

Capacitors listed are 50 WVDC to 100 WVDC. Size: 0.200" W × 0.250" H × 0.125" T. Lead Length: 1.0" min.
Specifications

  • Temperature Rating: COG, X7R, Z5U
  • Wide Capacitance Range: 10 pF
  • Non-Polar Applications
  • Data Processing
  • Consumer Products
  • Automotive
Supplier's Site
Ceramic Capacitor 0.1Uf, 50V, X7R, 10%, Radial; Capacitance Vishay - 89F3212 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 50V, X7R, 10%, Radial; Capacitance Vishay
89F3212
Ceramic Capacitor 0.1Uf, 50V, X7R, 10%, Radial; Capacitance Vishay 89F3212
CERAMIC CAPACITOR 0.1UF, 50V, X7R, 10%, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:2.54mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF, 50V, X7R, 10%, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:2.54mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC5209-ND 60-1C10X7R104K050B 70079250 89F3212
Product Name Ceramic Capacitors 0.1uF Capacitor CAPACITOR,CERAMIC,RADIAL,.10UF,10% TOLERANCE,50V Ceramic Capacitor 0.1Uf, 50V, X7R, 10%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0504X103J500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details