15uF 20V Tantalum Capacitor, Axial, Solid, Polarized Product overview: 150D156X9020B2BE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-150D156X9020B2BE3
15µF Hermetically Sealed Tantalum Capacitors 20V Axial
CAP TANT 15UF 10% 20V AXIAL
CAP TANT 15UF 10% 20V AXIAL
Features
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-150D156X9020B2BE3 | 150D156X9020B2BE3-ND | 150D156X9020B2BE3 | 150D156X9020B2BE3 | 70212658 |
| Product Name | 15uF 20V Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | CAPACITOR, TANTALUM; 15 uF; 20 WVDC @ DEGC; 26 V; + 10%; B; AXIAL LEADED |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 15 microF | 15 microF | 15 microF | 15 microF | 15 microF |