Cornell Dubilier EMI/RFI SUPPRESSION Capacitors 103MKP275K

Description
Illinois Capacitor offers a variety of Class X-Y suppression capacitors with the latest safety agency approvals. Our AC capacitor are suitable for general purpose AC application as well as Motor Run.
Datasheet
Description
Illinois Capacitor offers a variety of Class X-Y suppression capacitors with the latest safety agency approvals. Our AC capacitor are suitable for general purpose AC application as well as Motor Run.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
EMI/RFI SUPPRESSION Capacitors
103MKP275K
EMI/RFI SUPPRESSION Capacitors 103MKP275K
Illinois Capacitor offers a variety of Class X-Y suppression capacitors with the latest safety agency approvals. Our AC capacitor are suitable for general purpose AC application as well as Motor Run.

Illinois Capacitor offers a variety of Class X-Y suppression capacitors with the latest safety agency approvals.

Our AC capacitor are suitable for general purpose AC application as well as Motor Run.

Capacitor;0.01uF;Radial;Metallized Polypropy;275VAC;+/-10%;13mmL;11mmH;5mmT;-40 - 70112084 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;0.01uF;Radial;Metallized Polypropy;275VAC;+/-10%;13mmL;11mmH;5mmT;-40
70112084
Capacitor;0.01uF;Radial;Metallized Polypropy;275VAC;+/-10%;13mmL;11mmH;5mmT;-40 70112084
Specifications Temperature Range: –40°C to +110°C Dissipation Factor: 1.0% Max. @ 1 kHz Applications EMI/RFI Suppression Antenna Coupling Line Bypass

Specifications

  • Temperature Range: –40°C to +110°C
  • Dissipation Factor: 1.0% Max. @ 1 kHz
    Applications
  • EMI/RFI Suppression
  • Antenna Coupling
  • Line Bypass
Supplier's Site
Film Capacitors - 103MKP275K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
103MKP275K
Film Capacitors 103MKP275K
CAP FILM 10000PF 10% 310VAC RAD

CAP FILM 10000PF 10% 310VAC RAD

Supplier's Site Datasheet
Cap, 0.01Uf, 275V, Metallized Pp, Rad; Dielectric Type Illinois Capacitor - 30K6557 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 275V, Metallized Pp, Rad; Dielectric Type Illinois Capacitor
30K6557
Cap, 0.01Uf, 275V, Metallized Pp, Rad; Dielectric Type Illinois Capacitor 30K6557
CAP, 0.01UF, 275V, METALLIZED PP, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, 0.01UF, 275V, METALLIZED PP, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Illinois Capacitor Allied Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 103MKP275K 70112084 103MKP275K 30K6557
Product Name EMI/RFI SUPPRESSION Capacitors Capacitor;0.01uF;Radial;Metallized Polypropy;275VAC;+/-10%;13mmL;11mmH;5mmT;-40 Film Capacitors Cap, 0.01Uf, 275V, Metallized Pp, Rad; Dielectric Type Illinois Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1248358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101162U100EH2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers