0805ZD225KAT2A/BKN -- CAPACITOR, CERAMIC;2.2UF;CHIP;CASE 0805;+/-10%;10WVDC;SMD;X5R;CUT TAPE
AVX Corporation
Capacitor, Ceramic;2.2uF;Chip;Case 0805;+/-10%;10WVDC;SMD;X5R;Cut Tape
0805ZD225KAT2A/BKN
Description
EIA Class II Ceramic Materials — General Purpose
Operating Temperature Range — –55°C to +85°C
Temperature Characteristic — ±15%
Description
EIA Class II Ceramic Materials — General Purpose
Operating Temperature Range — –55°C to +85°C
Temperature Characteristic — ±15%
Suppliers
Capacitor, Ceramic;2.2uF;Chip;Case 0805;+/-10%;10WVDC;SMD;X5R;Cut Tape
70001031
EIA Class II Ceramic Materials — General Purpose
Operating Temperature Range — –55°C to +85°C
Temperature Characteristic — ±15%
- EIA Class II Ceramic Materials — General Purpose
- Operating Temperature Range — –55°C to +85°C
- Temperature Characteristic — ±15%
Supplier's Site
Technical Specifications
|
Product Category
|
Capacitors |
|
Product Number
|
70001031 |
|
Product Name
|
Capacitor, Ceramic;2.2uF;Chip;Case 0805;+/-10%;10WVDC;SMD;X5R;Cut Tape |
|
Configuration / Form Factor
|
Chip Capacitor
|
|
Applications
|
General Purpose
|
|
Operating Temperature
|
-55 to 85 C (-67 to 185 F)
|
|
Electrostatic Capacitors
|
Ceramic Composition
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Form Factor
Chip Capacitor
Operating Temperature
-40 to 70 C (-40 to 158 F)
Capacitance Range
90000 microF
View Details
Configuration / Form Factor
Chip Capacitor
Applications
RF / Microwave
Capacitance Range
1.00E-5 microF
View Details
6 suppliers
Configuration / Form Factor
Leaded Capacitor
Operating Temperature
-55 to 105 C (-67 to 221 F)
Electrolytic Capacitors
Aluminum Electrolytic
View Details
2 suppliers
Configuration / Form Factor
Chip Capacitor
Technology
Film Capacitors
Applications
Automotive
View Details