6.8µF Hermetically Sealed Tantalum Capacitors 35V Axial
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed,
35V 6.8uF Tantalum Capacitor, Axial, Through Hole Product overview: 150D685X9035B2BE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 35V, 6.8uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 35V, 6.8uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-150D685X9035B2BE3
CAP TANT 6.8UF 10% 35V AXIAL
Tantalum Capacitor, TANTALEXr, 150D Series, 6.8 F, 10%, 35 V, Axial Leaded RoHS Compliant: Yes
Features
| DigiKey | New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 150D685X9035B2BE3-ND | 3144-150D685X9035B2BE3 | 59-150D685X9035B2BE3 | 150D685X9035B2BE3 | 47R4588 | 70212675 |
| Product Name | Tantalum Capacitors | Tantulum Capacitors | Through-Hole 35V 6.8uF Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitor, Tantalexr, 150D Series, 6.8 F, 10%, 35 V, Axial Leaded Rohs Compliant Vishay | CAPACITOR, TANTALUM; 6.8 uF; 35 WVDC @ DEGC; 46 V; + 10%; B; AXIAL LEADED |
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | |||
| Capacitance Range | 6.8 microF | 6.8 microF | 6.8 microF | 6.8 microF | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |