1µF Hermetically Sealed Tantalum Capacitors 50V Axial
Tantalum Capacitor 1uF 50V 10% Axial 125C Product overview: 150D105X9050A2BE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-150D105X9050A2BE3
Tantalum Capacitor Leaded 1uF 50V 10%
Tantalum Capacitor Leaded 1uF 50V 10%
Features
CAP TANT 1UF 10% 50V AXIAL
CAP TANT 1UF 10% 50V AXIAL
TANTALUM CAPACITOR, 1UF, 50V, 10%, AXIAL; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 150D105X9050A2BE3-ND | 59-150D105X9050A2BE3 | 2509024 | 70212650 | 150D105X9050A2BE3 | 150D105X9050A2BE3 | 25R1966 |
| Product Name | Tantalum Capacitors | 1uF 50V Capacitor | Tantalum Capacitors | CAPACITOR, TANTALUM; 1 uF; 50 WVDC @ DEGC; 65 V; + 10%; A; AXIAL LEADED | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 1Uf, 50V, 10%, Axial; Capacitance Vishay |
| Applications | General Purpose | Automotive | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Electrolytic Capacitors | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |