Vishay Precision Group Tantalum Capacitors 199D225X0035B1V1E3

Description
2.2µF Conformal Coated Tantalum Capacitors 35V Radial
Request a Quote Datasheet
Description
2.2µF Conformal Coated Tantalum Capacitors 35V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D225X0035B1V1E3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D225X0035B1V1E3-ND
Tantalum Capacitors 199D225X0035B1V1E3-ND
2.2µF Conformal Coated Tantalum Capacitors 35V Radial

2.2µF Conformal Coated Tantalum Capacitors 35V Radial

Buy Now Datasheet
Tantalum Capacitor, 2.2Uf, 35V, Radial 20%; Capacitance Vishay - 99M0578 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 2.2Uf, 35V, Radial 20%; Capacitance Vishay
99M0578
Tantalum Capacitor, 2.2Uf, 35V, Radial 20%; Capacitance Vishay 99M0578
TANTALUM CAPACITOR, 2.2UF, 35V, RADIAL 20%; Capacitance:2.2µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:5mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 2.2UF, 35V, RADIAL 20%; Capacitance:2.2µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:5mm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - 199D225X0035B1V1E3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D225X0035B1V1E3
Tantalum Capacitors 199D225X0035B1V1E3
CAP TANT 2.2UF 20% 35V RADIAL

CAP TANT 2.2UF 20% 35V RADIAL

Supplier's Site Datasheet
Capacitor; Tantalum; Cap 2.2 uF; Tol 20%; Vol-Rtg 35 VDC; Radial; Case B - 70212726 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor; Tantalum; Cap 2.2 uF; Tol 20%; Vol-Rtg 35 VDC; Radial; Case B
70212726
Capacitor; Tantalum; Cap 2.2 uF; Tol 20%; Vol-Rtg 35 VDC; Radial; Case B 70212726
Capacitor; Tantalum; Cap 2.2 uF; Tol 20%; Vol-Rtg 35 VDC; Radial; Case B

Capacitor; Tantalum; Cap 2.2 uF; Tol 20%; Vol-Rtg 35 VDC; Radial; Case B

Supplier's Site
Capacitors - Tantalum Capacitors - 199D225X0035B1V1E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
199D225X0035B1V1E3
Capacitors - Tantalum Capacitors 199D225X0035B1V1E3
CAP TANT 2.2UF 20% 35V RADIAL

CAP TANT 2.2UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 199D225X0035B1V1E3-ND 99M0578 199D225X0035B1V1E3 70212726 199D225X0035B1V1E3
Product Name Tantalum Capacitors Tantalum Capacitor, 2.2Uf, 35V, Radial 20%; Capacitance Vishay Tantalum Capacitors Capacitor; Tantalum; Cap 2.2 uF; Tol 20%; Vol-Rtg 35 VDC; Radial; Case B Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 85 C (-67 to 185 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814533 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 101C562U025AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
Ceramic Capacitors - 1608-05052500P400BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers