Cornell Dubilier CAPACITOR, METALLIZED POLYESTER, .0022UF, 100V, 5% 168222J100A-F

Description
The Series 168 is a radial leaded metallized polyester self healing film capacitor. Non-inductively wound. Housed in a molded, flame-retardant case with epoxy fill. Suggested applications are blocking, bypass, decoupling, smoothing, timing and tuning. Capacitance Range: 0.001 μF to 1.0 μF (Other Cap Values Available on Special Order) Tolerance: ±5%, ±10%; Also Available in ±20% Voltage Range: 50 to 400 VDC (30 to 200 VAC), Special order on 250 and 400 VDC Operating Temperature: –55°C to +125°C (with Voltage Derating Above +85°C)
Datasheet
Description
The Series 168 is a radial leaded metallized polyester self healing film capacitor. Non-inductively wound. Housed in a molded, flame-retardant case with epoxy fill. Suggested applications are blocking, bypass, decoupling, smoothing, timing and tuning. Capacitance Range: 0.001 μF to 1.0 μF (Other Cap Values Available on Special Order) Tolerance: ±5%, ±10%; Also Available in ±20% Voltage Range: 50 to 400 VDC (30 to 200 VAC), Special order on 250 and 400 VDC Operating Temperature: –55°C to +125°C (with Voltage Derating Above +85°C)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAPACITOR, METALLIZED POLYESTER, .0022UF, 100V, 5% - 70186180 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, METALLIZED POLYESTER, .0022UF, 100V, 5%
70186180
CAPACITOR, METALLIZED POLYESTER, .0022UF, 100V, 5% 70186180
The Series 168 is a radial leaded metallized polyester self healing film capacitor. Non-inductively wound. Housed in a molded, flame-retardant case with epoxy fill. Suggested applications are blocking, bypass, decoupling, smoothing, timing and tuning. Capacitance Range: 0.001 μF to 1.0 μF (Other Cap Values Available on Special Order) Tolerance: ±5%, ±10%; Also Available in ±20% Voltage Range: 50 to 400 VDC (30 to 200 VAC), Special order on 250 and 400 VDC Operating Temperature: –55°C to +125°C (with Voltage Derating Above +85°C)

The Series 168 is a radial leaded metallized polyester self healing film capacitor. Non-inductively wound. Housed in a molded, flame-retardant case with epoxy fill. Suggested applications are blocking, bypass, decoupling, smoothing, timing and tuning.

  • Capacitance Range: 0.001 μF to 1.0 μF (Other Cap Values Available on Special Order)
  • Tolerance: ±5%, ±10%; Also Available in ±20%
  • Voltage Range: 50 to 400 VDC (30 to 200 VAC), Special order on 250 and 400 VDC
  • Operating Temperature: –55°C to +125°C (with Voltage Derating Above +85°C)
Supplier's Site
Capacitor Polyester Film, 2200Pf, 100V, 5%, Radial; Dielectric Type Cornell Dubilier - 75M8390 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 2200Pf, 100V, 5%, Radial; Dielectric Type Cornell Dubilier
75M8390
Capacitor Polyester Film, 2200Pf, 100V, 5%, Radial; Dielectric Type Cornell Dubilier 75M8390
CAPACITOR POLYESTER FILM, 2200PF, 100V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2200pF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Lead Spacing:5mm RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 2200PF, 100V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2200pF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site
Film Capacitors - 168222J100A-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
168222J100A-F
Film Capacitors 168222J100A-F
CAP FILM 2200PF 5% 100VDC RADIAL

CAP FILM 2200PF 5% 100VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 70186180 75M8390 168222J100A-F
Product Name CAPACITOR, METALLIZED POLYESTER, .0022UF, 100V, 5% Capacitor Polyester Film, 2200Pf, 100V, 5%, Radial; Dielectric Type Cornell Dubilier Film Capacitors
Configuration / Form Factor Quick Connect Leaded Capacitor
Applications General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Electrostatic Capacitors Polyester Metallized PET Polyester; Polyester, Metallized
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C123U100DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 12000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100101KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 116256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details