Vishay Intertechnology, Inc. Tantalum Capacitors 199D226X0050F6V1E3

Description
22µF Conformal Coated Tantalum Capacitors 50V Radial
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 50V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D226X0050F6V1E3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D226X0050F6V1E3-ND
Tantalum Capacitors 199D226X0050F6V1E3-ND
22µF Conformal Coated Tantalum Capacitors 50V Radial

22µF Conformal Coated Tantalum Capacitors 50V Radial

Buy Now Datasheet
Capacitor; Tantalum; Cap 22 uF; Tol 20%; Vol-Rtg 50 VDC; Radial; Case F - 70212733 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor; Tantalum; Cap 22 uF; Tol 20%; Vol-Rtg 50 VDC; Radial; Case F
70212733
Capacitor; Tantalum; Cap 22 uF; Tol 20%; Vol-Rtg 50 VDC; Radial; Case F 70212733
Capacitor; Tantalum; Cap 22 uF; Tol 20%; Vol-Rtg 50 VDC; Radial; Case F

Capacitor; Tantalum; Cap 22 uF; Tol 20%; Vol-Rtg 50 VDC; Radial; Case F

Supplier's Site
Tantalum Capacitors - 199D226X0050F6V1E3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D226X0050F6V1E3
Tantalum Capacitors 199D226X0050F6V1E3
CAP TANT 22UF 20% 50V RADIAL

CAP TANT 22UF 20% 50V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 199D226X0050F6V1E3-ND 70212733 199D226X0050F6V1E3
Product Name Tantalum Capacitors Capacitor; Tantalum; Cap 22 uF; Tol 20%; Vol-Rtg 50 VDC; Radial; Case F Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U7R5AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details