Cornell Dubilier Capacitor Polyester Film 0.22Uf, 250V, 20%, Radial; Dielectric Type Cornell Dubilier 158X224

Description
CAPACITOR POLYESTER FILM 0.22UF, 250V, 20%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Datasheet
Description
CAPACITOR POLYESTER FILM 0.22UF, 250V, 20%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film 0.22Uf, 250V, 20%, Radial; Dielectric Type Cornell Dubilier - 87F1192 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.22Uf, 250V, 20%, Radial; Dielectric Type Cornell Dubilier
87F1192
Capacitor Polyester Film 0.22Uf, 250V, 20%, Radial; Dielectric Type Cornell Dubilier 87F1192
CAPACITOR POLYESTER FILM 0.22UF, 250V, 20%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.22UF, 250V, 20%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Film Capacitors - 158X224 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
158X224
Film Capacitors 158X224
CAP FILM 0.22UF 20% 275VAC RAD

CAP FILM 0.22UF 20% 275VAC RAD

Supplier's Site Datasheet
Fort Worth, TX, USA
Capacitor, Metallized Polyester;0.22uF;Radial;275VAC;+/-20%;0.984In.L;0.315In.T
70186275
Capacitor, Metallized Polyester;0.22uF;Radial;275VAC;+/-20%;0.984In.L;0.315In.T 70186275
Metallized Polyester Radial Leaded Capacitors, 158X Series, -40 to +100°C The Series 158X is a radial leaded metallized polyester, AC line suppression capacitor, housed in a flame-retardant pre-molded plastic case with epoxy resin fill. Temperature Range: –40°C to +100°C with voltage derating above 85°C. Capacitor Range: 0.1 μF to 2.2 μF. Suggested applications are energy storage, filtering, pulse discharge, discrimination, and suppression. Capacitance: 0.01 to 2.2 μF (Other Cap Values Available on Special Order) Voltage: 250 VAC/275 VAC Temperature: –40°C to +100°C (with Voltage Derating Above +85°C) International Agency Approvals Including UL1414 and CSA Short Leads Available As Special Order Item. Add “S” to Part Number (Lead Configuration 0.138" Min.) 10% Tolerance Available as Special Order Item By Adding “K” to Mfr.'s Type

Metallized Polyester Radial Leaded Capacitors, 158X Series, -40 to +100°C
The Series 158X is a radial leaded metallized polyester, AC line suppression capacitor, housed in a flame-retardant pre-molded plastic case with epoxy resin fill. Temperature Range: –40°C to +100°C with voltage derating above 85°C. Capacitor Range: 0.1 μF to 2.2 μF. Suggested applications are energy storage, filtering, pulse discharge, discrimination, and suppression.

  • Capacitance: 0.01 to 2.2 μF (Other Cap Values Available on Special Order)
  • Voltage: 250 VAC/275 VAC
  • Temperature: –40°C to +100°C (with Voltage Derating Above +85°C)
  • International Agency Approvals Including UL1414 and CSA
  • Short Leads Available As Special Order Item. Add “S” to Part Number (Lead Configuration 0.138" Min.)
  • 10% Tolerance Available as Special Order Item By Adding “K” to Mfr.'s Type
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 87F1192 158X224 70186275
Product Name Capacitor Polyester Film 0.22Uf, 250V, 20%, Radial; Dielectric Type Cornell Dubilier Film Capacitors Capacitor, Metallized Polyester;0.22uF;Radial;275VAC;+/-20%;0.984In.L;0.315In.T
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 107KXM025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Ceramic Capacitors - 1608-050525009P10BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details