The Type 160 series radial lead metallized polyester box capacitors are constructed in rugged rectangular plastic cases with lead spacings that are standard in the electronics industry.
CAPACITOR POLYESTER FILM FILM 1UF, 10%, 100V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):100V; Capacitor Terminals:PC Pin RoHS Compliant: Yes
CAP FILM 1UF 10% 100VDC RADIAL
| Allied Electronics, Inc. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 70186077 | 81K6313 | 160105K100H-F |
| Product Name | Capacitor,Film,Radial, 1.0uF, 10% Tolerance, 100v, LEAD FREE | Capacitor Polyester Film Film 1Uf, 10%, 100V,; Dielectric Type Cornell Dubilier | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | PC Pin | |
| Applications | General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Electrostatic Capacitors | Polyester | Metallized PET | Polyester; Polyester, Metallized |
| Capacitance Range | 1 microF | 1 microF | 1 microF |