Vishay Precision Group Tantalum Capacitors 173D104X9035UE3

Description
0.1µF Molded Tantalum Capacitors 35V Axial
Request a Quote Datasheet
Description
0.1µF Molded Tantalum Capacitors 35V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 173D104X9035UE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
173D104X9035UE3-ND
Tantalum Capacitors 173D104X9035UE3-ND
0.1µF Molded Tantalum Capacitors 35V Axial

0.1µF Molded Tantalum Capacitors 35V Axial

Buy Now Datasheet
Tantalum Capacitors - 173D104X9035UE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
173D104X9035UE3
Tantalum Capacitors 173D104X9035UE3
CAP TANT 0.1UF 10% 35V AXIAL

CAP TANT 0.1UF 10% 35V AXIAL

Supplier's Site Datasheet
Capacitor;Tantalum;Cap 0.1 uF;Tol 10%;Vol-Rtg 35 VDC;Axial - 70212952 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Tantalum;Cap 0.1 uF;Tol 10%;Vol-Rtg 35 VDC;Axial
70212952
Capacitor;Tantalum;Cap 0.1 uF;Tol 10%;Vol-Rtg 35 VDC;Axial 70212952
Features Miniature Axial-Lead Capacitors Available in 5 Sizes Precision Molded in Gold Colored, Flame Retardant, Thermosetting Epoxy Resin Laser Marked for Improved Legibility and Tapered End of Case Provides Easy Identification of Positive Terminal 10% Tolerance Applications Designed for High Performance Automotive, Industrial and Commercial Electronic Equipment

Features

  • Miniature Axial-Lead Capacitors Available in 5 Sizes
  • Precision Molded in Gold Colored, Flame Retardant, Thermosetting Epoxy Resin
  • Laser Marked for Improved Legibility and Tapered End of Case Provides Easy Identification of Positive Terminal
  • 10% Tolerance
    Applications
  • Designed for High Performance Automotive, Industrial and Commercial Electronic Equipment
Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 173D104X9035UE3-ND 173D104X9035UE3 70212952
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor;Tantalum;Cap 0.1 uF;Tol 10%;Vol-Rtg 35 VDC;Axial
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000750FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C204U025CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details