Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific
CAP, 10UF, 100V, FILM, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:10µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole; Lead Spacing:- RoHS Compliant: Yes
CAP FILM 10UF 10% 100VDC AXIAL
| Illinois Capacitor | Allied Electronics, Inc. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 106MWR100K | 70111981 | 84M4142 | 106MWR100K |
| Product Name | GENERAL PURPOSE | Capacitor, Metallized Polyester;10uF;Axial;100WVDC;+/-10%;18mmDia.;34mmL;0.01 D | Cap, 10Uf, 100V, Film, Axial; Dielectric Type Illinois Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |||
| Electrostatic Capacitors | Polyester | Metallized PET | Polyester; Polyester, Metallized |