Vishay Intertechnology, Inc. Tantalum Capacitors 173D475X9035WE3

Description
4.7µF Molded Tantalum Capacitors 35V Axial
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 35V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 173D475X9035WE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
173D475X9035WE3-ND
Tantalum Capacitors 173D475X9035WE3-ND
4.7µF Molded Tantalum Capacitors 35V Axial

4.7µF Molded Tantalum Capacitors 35V Axial

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 173D475X9035WE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
173D475X9035WE3
Capacitors - Tantalum Capacitors 173D475X9035WE3
CAP TANT 4.7UF 10% 35V AXIAL

CAP TANT 4.7UF 10% 35V AXIAL

Supplier's Site
Tantalum Capacitors - 173D475X9035WE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
173D475X9035WE3
Tantalum Capacitors 173D475X9035WE3
CAP TANT 4.7UF 10% 35V AXIAL

CAP TANT 4.7UF 10% 35V AXIAL

Supplier's Site Datasheet
CAPACITOR, TANTALUM; 4.7 uF; 35 WVDC @ DEGC; 46 V; + 10%; W; AXIAL LEADED - 70212695 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, TANTALUM; 4.7 uF; 35 WVDC @ DEGC; 46 V; + 10%; W; AXIAL LEADED
70212695
CAPACITOR, TANTALUM; 4.7 uF; 35 WVDC @ DEGC; 46 V; + 10%; W; AXIAL LEADED 70212695
Features Miniature Axial-Lead Capacitors Available in 5 Sizes Precision Molded in Gold Colored, Flame Retardant, Thermosetting Epoxy Resin Laser Marked for Improved Legibility and Tapered End of Case Provides Easy Identification of Positive Terminal 10% Tolerance Applications Designed for High Performance Automotive, Industrial and Commercial Electronic Equipment

Features

  • Miniature Axial-Lead Capacitors Available in 5 Sizes
  • Precision Molded in Gold Colored, Flame Retardant, Thermosetting Epoxy Resin
  • Laser Marked for Improved Legibility and Tapered End of Case Provides Easy Identification of Positive Terminal
  • 10% Tolerance
    Applications
  • Designed for High Performance Automotive, Industrial and Commercial Electronic Equipment
Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 173D475X9035WE3-ND 173D475X9035WE3 173D475X9035WE3 70212695
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors CAPACITOR, TANTALUM; 4.7 uF; 35 WVDC @ DEGC; 46 V; + 10%; W; AXIAL LEADED
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101222U050AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Tantalum Capacitors - 1814544 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details