Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific
CAP FILM 10UF 10% 600VDC AXIAL
CAPACITOR; METALLIZED POLYPROPY; CAP10.0UF; TOL +-10%; AXIAL; 600V
CAPACITOR POLYPROPYLENE PP FILM 10UF, 600V, 10%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:10µF; Capacitance Tolerance:± 10%; Voltage(AC):330V; Voltage(DC):600V; Lead Spacing:- RoHS Compliant: Yes
| Illinois Capacitor | Lingto Electronic Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 106PHC600K | 106PHC600K | 70112370 | 30K6593 |
| Product Name | HIGH FREQUENCY/ SWITCHING Capacitors | Film Capacitors | CAPACITOR; METALLIZED POLYPROPY; CAP10.0UF; TOL +-10%; AXIAL; 600V | Capacitor Polypropylene Pp Film 10Uf, 600V, 10%, Axial; Dielectric Type Illinois Capacitor |
| Technology | Film Capacitors | Film Capacitors | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | ||
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene | Metallized PP | |
| Capacitance Range | 10 microF | 10 microF | 10 microF |