Cornell Dubilier CAPACITOR;FILM;CAP .22UF;TOL+-5%;RADIALBOX METALLIEZED POLYESTER;VOL-RTG 250V 160224J250F-F

Description
The Type 160 series radial lead metallized polyester box capacitors are constructed in rugged rectangular plastic cases with lead spacings that are standard in the electronics industry. Capacitance Range: 0.0022 to 10 μF Tolerance: ±5%, ±10% Voltage Range: 63 to 1000 VDC (400 to 250 VAC 50/60 Hz) Operating Temperature: –55°C to +125°C with voltage derating above 85°C Non-Polar
Description
The Type 160 series radial lead metallized polyester box capacitors are constructed in rugged rectangular plastic cases with lead spacings that are standard in the electronics industry. Capacitance Range: 0.0022 to 10 μF Tolerance: ±5%, ±10% Voltage Range: 63 to 1000 VDC (400 to 250 VAC 50/60 Hz) Operating Temperature: –55°C to +125°C with voltage derating above 85°C Non-Polar

Suppliers

Company
Product
Description
Supplier Links
CAPACITOR;FILM;CAP .22UF;TOL+-5%;RADIALBOX METALLIEZED POLYESTER;VOL-RTG 250V - 70186248 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR;FILM;CAP .22UF;TOL+-5%;RADIALBOX METALLIEZED POLYESTER;VOL-RTG 250V
70186248
CAPACITOR;FILM;CAP .22UF;TOL+-5%;RADIALBOX METALLIEZED POLYESTER;VOL-RTG 250V 70186248
The Type 160 series radial lead metallized polyester box capacitors are constructed in rugged rectangular plastic cases with lead spacings that are standard in the electronics industry. Capacitance Range: 0.0022 to 10 μF Tolerance: ±5%, ±10% Voltage Range: 63 to 1000 VDC (400 to 250 VAC 50/60 Hz) Operating Temperature: –55°C to +125°C with voltage derating above 85°C Non-Polar

The Type 160 series radial lead metallized polyester box capacitors are constructed in rugged rectangular plastic cases with lead spacings that are standard in the electronics industry.

  • Capacitance Range: 0.0022 to 10 μF
  • Tolerance: ±5%, ±10%
  • Voltage Range: 63 to 1000 VDC (400 to 250 VAC 50/60 Hz)
  • Operating Temperature: –55°C to +125°C with voltage derating above 85°C
  • Non-Polar
Supplier's Site
Capacitor Polyester Film 0.22Uf, 250V, 10%, Radial; Dielectric Type Cornell Dubilier - 81K6393 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.22Uf, 250V, 10%, Radial; Dielectric Type Cornell Dubilier
81K6393
Capacitor Polyester Film 0.22Uf, 250V, 10%, Radial; Dielectric Type Cornell Dubilier 81K6393
CAPACITOR POLYESTER FILM 0.22UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V; Lead Spacing:15mm RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.22UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V; Lead Spacing:15mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70186248 81K6393
Product Name CAPACITOR;FILM;CAP .22UF;TOL+-5%;RADIALBOX METALLIEZED POLYESTER;VOL-RTG 250V Capacitor Polyester Film 0.22Uf, 250V, 10%, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Electrostatic Capacitors Polyester Metallized PET
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525004P70HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C483U063CC2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers