Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific
CAPACITOR, FILM, PET, 1UF, 250V, RAD; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Capacitor Mounting:Through Hole; Qualification:-RoHS Compliant: Yes
CAP FILM 1UF 10% 250VDC RADIAL
| Illinois Capacitor | Allied Electronics, Inc. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 105MSR250K | 70112011 | 84M4105 | 105MSR250K |
| Product Name | GENERAL PURPOSE FILM Capacitors | Capacitor;Polyester Metallized;Cap 1 uF;Tol 10%;Vol-Rtg 250 VDC;Radial | Capacitor, Film, Pet, 1Uf, 250V, Rad; Dielectric Type Illinois Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |||
| Electrostatic Capacitors | Polyester | Metallized PET | Polyester; Polyester, Metallized |