06033G104ZAT2A/BKN -- CAPACITOR, CERAMIC;0.1UF;CHIP;CASE 0603;+22%-82%, Y5V;+80%,-20%;CUT TAPE
AVX Corporation
Capacitor, Ceramic;0.1uF;Chip;Case 0603;+22%-82%, Y5V;+80%,-20%;cut tape
06033G104ZAT2A/BKN
Description
EIA Class II Materials — General Purpose
Operating Temperature Range — –30°C to +85°C
Temperature Characteristic — +22%, –82%
Description
EIA Class II Materials — General Purpose
Operating Temperature Range — –30°C to +85°C
Temperature Characteristic — +22%, –82%
Suppliers
Capacitor, Ceramic;0.1uF;Chip;Case 0603;+22%-82%, Y5V;+80%,-20%;cut tape
70001132
EIA Class II Materials — General Purpose
Operating Temperature Range — –30°C to +85°C
Temperature Characteristic — +22%, –82%
- EIA Class II Materials — General Purpose
- Operating Temperature Range — –30°C to +85°C
- Temperature Characteristic — +22%, –82%
Supplier's Site
Technical Specifications
|
Product Category
|
Capacitors |
|
Product Number
|
70001132 |
|
Product Name
|
Capacitor, Ceramic;0.1uF;Chip;Case 0603;+22%-82%, Y5V;+80%,-20%;cut tape |
|
Applications
|
General Purpose
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Weidy Industrial Development Co., Ltd.
Configuration / Form Factor
Leaded Capacitor
Technology
Film Capacitors; Single-Layer; Wound
Applications
General Purpose; Lighting; Power Supply
View Details
Capacitance Type
Fixed
RoHS Compliant
Yes
Capacitance Range
0.1000 microF
View Details
Configuration / Form Factor
Chip Capacitor
Applications
RF / Microwave
Capacitance Range
6.80E-6 microF
View Details
6 suppliers
Configuration / Form Factor
Chip Capacitor
Capacitance Type
Fixed
RoHS Compliant
Yes
View Details