Cornell Dubilier Capacitor, IGBT Snubber;1uF;Tape Wrap&Expory Fill Case;Polypropylene;850VDC 105PMB850KSP2

Description
Polypropylene Film Capacitors for Power Semiconductors Circuits Temperature Range: –40°C to +85°C Working Voltage: 700 to 2,000 VDC Voltage, Alternating Current: 380 to 750 VAC Dissipation Factor: 0.04% to 0.06% @ 1 kHz High Current High dv/dt High Voltage
Datasheet
Description
Polypropylene Film Capacitors for Power Semiconductors Circuits Temperature Range: –40°C to +85°C Working Voltage: 700 to 2,000 VDC Voltage, Alternating Current: 380 to 750 VAC Dissipation Factor: 0.04% to 0.06% @ 1 kHz High Current High dv/dt High Voltage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor, IGBT Snubber;1uF;Tape Wrap&Expory Fill Case;Polypropylene;850VDC - 70112077 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, IGBT Snubber;1uF;Tape Wrap&Expory Fill Case;Polypropylene;850VDC
70112077
Capacitor, IGBT Snubber;1uF;Tape Wrap&Expory Fill Case;Polypropylene;850VDC 70112077
Polypropylene Film Capacitors for Power Semiconductors Circuits Temperature Range: –40°C to +85°C Working Voltage: 700 to 2,000 VDC Voltage, Alternating Current: 380 to 750 VAC Dissipation Factor: 0.04% to 0.06% @ 1 kHz High Current High dv/dt High Voltage

Polypropylene Film Capacitors for Power Semiconductors Circuits

  • Temperature Range: –40°C to +85°C
  • Working Voltage: 700 to 2,000 VDC
  • Voltage, Alternating Current: 380 to 750 VAC
  • Dissipation Factor: 0.04% to 0.06% @ 1 kHz
  • High Current
  • High dv/dt
  • High Voltage
Supplier's Site
Film Capacitors - 105PMB850KSP2 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
105PMB850KSP2
Film Capacitors 105PMB850KSP2
CAP FILM 1UF 10% 850VDC SCREW

CAP FILM 1UF 10% 850VDC SCREW

Supplier's Site Datasheet
Capacitor, Film, Pp, 1Uf, 850V, Screw; Dielectric Type Illinois Capacitor - 55K4720 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, Pp, 1Uf, 850V, Screw; Dielectric Type Illinois Capacitor
55K4720
Capacitor, Film, Pp, 1Uf, 850V, Screw; Dielectric Type Illinois Capacitor 55K4720
CAPACITOR, FILM, PP, 1UF, 850V, SCREW; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Radial Box - Tabs; Capacitance:1µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Capacitor Mounting:Panel Mount RoHS Compliant: Yes

CAPACITOR, FILM, PP, 1UF, 850V, SCREW; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Radial Box - Tabs; Capacitance:1µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber; Capacitor Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 70112077 105PMB850KSP2 55K4720
Product Name Capacitor, IGBT Snubber;1uF;Tape Wrap&Expory Fill Case;Polypropylene;850VDC Film Capacitors Capacitor, Film, Pp, 1Uf, 850V, Screw; Dielectric Type Illinois Capacitor
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Applications General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Double Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Film Paper Film Capacitors - 105PPB102K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
5 suppliers
Ceramic Capacitors - 1763-0402N101F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details