Cornell Dubilier SNAP-IN/ SNAP MOUNT Capacitors 158LBA200M2EG

Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
SNAP-IN/ SNAP MOUNT Capacitors
158LBA200M2EG
SNAP-IN/ SNAP MOUNT Capacitors 158LBA200M2EG
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Fort Worth, TX, USA
CAPACITOR,ALUMINUM ELECTROLYTIC, SNAP-MOUNT, 1500UF, 200V, 35X45 DXL
70112287
CAPACITOR,ALUMINUM ELECTROLYTIC, SNAP-MOUNT, 1500UF, 200V, 35X45 DXL 70112287
LBA Series - For all general purpose high CV applications. High Ripple Currents Ratings Rugged Design Large Case Size Selection Capacitance Range: 47μF to 47,000μF Voltage range: 10 WVDC to 500 WVDC Solvent Tolerant End Seal Standard

LBA Series - For all general purpose high CV applications.

  • High Ripple Currents Ratings
  • Rugged Design
  • Large Case Size Selection
  • Capacitance Range: 47μF to 47,000μF
  • Voltage range: 10 WVDC to 500 WVDC
  • Solvent Tolerant End Seal Standard
Supplier's Site

Technical Specifications

  Illinois Capacitor Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 158LBA200M2EG 70112287
Product Name SNAP-IN/ SNAP MOUNT Capacitors CAPACITOR,ALUMINUM ELECTROLYTIC, SNAP-MOUNT, 1500UF, 200V, 35X45 DXL
Configuration / Form Factor Snap Mount
Applications General Purpose
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504X472K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers