Cornell Dubilier RADIAL LEAD HIGH FREQUENCY/ LOW IMPEDANCE Capacitors 108KXM016M

Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
RADIAL LEAD HIGH FREQUENCY/ LOW IMPEDANCE Capacitors
108KXM016M
RADIAL LEAD HIGH FREQUENCY/ LOW IMPEDANCE Capacitors 108KXM016M
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Capacitor, Al Electrolytic;1000uF;16VDC;+/-20%;Radial;10.0mmDia.;20.0mmL;20VDC; - 70111830 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al Electrolytic;1000uF;16VDC;+/-20%;Radial;10.0mmDia.;20.0mmL;20VDC;
70111830
Capacitor, Al Electrolytic;1000uF;16VDC;+/-20%;Radial;10.0mmDia.;20.0mmL;20VDC; 70111830
+105°C High Frequency Low Impedance Radial Leaded Aluminum Electrolytic Capacitor,1000 μF, 16 WVDC Temperature Range: –40°C to +105°C Working Voltage: 10 to 50 VDC Load Life: 2000 to 5000 Hours H

+105°C High Frequency Low Impedance Radial Leaded Aluminum Electrolytic Capacitor,1000 μF, 16 WVDC

  • Temperature Range: –40°C to +105°C
  • Working Voltage: 10 to 50 VDC
  • Load Life: 2000 to 5000 Hours
  • H
Supplier's Site

Technical Specifications

  Illinois Capacitor Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 108KXM016M 70111830
Product Name RADIAL LEAD HIGH FREQUENCY/ LOW IMPEDANCE Capacitors Capacitor, Al Electrolytic;1000uF;16VDC;+/-20%;Radial;10.0mmDia.;20.0mmL;20VDC;
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminum Electrolytic - 101C354U7R5BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details