CAPACITOR POLYESTER FILM 0.47UF, 63V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):63V; Lead Spacing:5mm RoHS Compliant: Yes
The Series 168 is a radial leaded metallized polyester self healing film capacitor. Non-inductively wound. Housed in a molded, flame-retardant case with epoxy fill. Suggested applications are blocking, bypass, decoupling, smoothing, timing and tuning.
CAP FILM 0.47UF 5% 63VDC RADIAL
| Newark, An Avnet Company | Allied Electronics, Inc. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 30M2504 | 70186181 | 168474J63H-F |
| Product Name | Capacitor Polyester Film 0.47Uf, 63V, 5%, Radial; Dielectric Type Cornell Dubilier | CAPACITOR, METALLIZED POLYESTER, .47UF,63V, 5% | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | |
| RoHS Compliant | Yes |