The Type 160 series radial lead metallized polyester box capacitors are constructed in rugged rectangular plastic cases with lead spacings that are standard in the electronics industry.
CAP FILM 0.22UF 5% 100VDC RADIAL
CAPACITOR POLYESTER FILM 0.22UF, 100V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):100V; Lead Spacing:10mm RoHS Compliant: Yes
| Allied Electronics, Inc. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 70186083 | 160224J100D-F | 81K6391 |
| Product Name | CAPACITOR,FILM,RADIAL,.22UF, 5% TOLERANCE,100V | Film Capacitors | Capacitor Polyester Film 0.22Uf, 100V, 5%, Radial; Dielectric Type Cornell Dubilier |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Metallized | Metallized PET |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF |