Vishay Intertechnology, Inc. Tantalum Capacitors 150D476X9020R2BE3

Description
47µF Hermetically Sealed Tantalum Capacitors 20V Axial
Request a Quote Datasheet
Description
47µF Hermetically Sealed Tantalum Capacitors 20V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 150D476X9020R2BE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
150D476X9020R2BE3-ND
Tantalum Capacitors 150D476X9020R2BE3-ND
47µF Hermetically Sealed Tantalum Capacitors 20V Axial

47µF Hermetically Sealed Tantalum Capacitors 20V Axial

Buy Now Datasheet
CAPACITOR, TANTALUM; 47 uF; 20 WVDC @ DEGC; 26 V; + 10%; R; AXIAL LEADED - 70212673 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, TANTALUM; 47 uF; 20 WVDC @ DEGC; 26 V; + 10%; R; AXIAL LEADED
70212673
CAPACITOR, TANTALUM; 47 uF; 20 WVDC @ DEGC; 26 V; + 10%; R; AXIAL LEADED 70212673
Features These High Performance, Hermetically-Sealed TANTALEX® Capacitors Have Set the Standard for Solid-Electrolyte Tantalum Capacitors for More Than Three Decades High Capacitance, Low DCL, Low Dissipation Factor and Exceptional Operating Stability Performance and Reliability Have Been Proven in Commercial, Industrial and Military Applications Available in Four Case Codes and Capacitors and Are Supplied with Plastic-Film Insulation Terminals Are Solid, Tinned Nickel Wire Leads 10% Tolerance

Features

  • These High Performance, Hermetically-Sealed TANTALEX® Capacitors Have Set the Standard for Solid-Electrolyte Tantalum Capacitors for More Than Three Decades
  • High Capacitance, Low DCL, Low Dissipation Factor and Exceptional Operating Stability
  • Performance and Reliability Have Been Proven in Commercial, Industrial and Military Applications
  • Available in Four Case Codes and Capacitors and Are Supplied with Plastic-Film Insulation
  • Terminals Are Solid, Tinned Nickel Wire Leads
  • 10% Tolerance
Supplier's Site
Capacitors - Tantalum Capacitors - 150D476X9020R2BE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
150D476X9020R2BE3
Capacitors - Tantalum Capacitors 150D476X9020R2BE3
CAP TANT 47UF 10% 20V AXIAL

CAP TANT 47UF 10% 20V AXIAL

Supplier's Site
Tantalum Capacitor, 47Uf, 20V, 10%, Axial; Capacitance Vishay - 24R8494 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 20V, 10%, Axial; Capacitance Vishay
24R8494
Tantalum Capacitor, 47Uf, 20V, 10%, Axial; Capacitance Vishay 24R8494
TANTALUM CAPACITOR, 47UF, 20V, 10%, AXIAL; Capacitance:47µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF, 20V, 10%, AXIAL; Capacitance:47µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - 150D476X9020R2BE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
150D476X9020R2BE3
Tantalum Capacitors 150D476X9020R2BE3
CAP TANT 47UF 10% 20V AXIAL

CAP TANT 47UF 10% 20V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 150D476X9020R2BE3-ND 70212673 150D476X9020R2BE3 24R8494 150D476X9020R2BE3
Product Name Tantalum Capacitors CAPACITOR, TANTALUM; 47 uF; 20 WVDC @ DEGC; 26 V; + 10%; R; AXIAL LEADED Capacitors - Tantalum Capacitors Tantalum Capacitor, 47Uf, 20V, 10%, Axial; Capacitance Vishay Tantalum Capacitors
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C272U150AD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 0603J0100100KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Tantalum Capacitors - 1814562 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers