2.2µF Molded Tantalum Capacitors 25V Axial
CAP TANT 2.2UF 10% 25V AXIAL
CAPACITOR TANT, 2.2UF, 25V, AXIAL 10%; Capacitance:2.2µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes
CAP TANT 2.2UF 10% 25V AXIAL
Features
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 173D225X9025VE3-ND | 173D225X9025VE3 | 22M3884 | 173D225X9025VE3 | 70212689 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor Tant, 2.2Uf, 25V, Axial 10%; Capacitance Vishay | Tantalum Capacitors | CAPACITOR, TANTALUM; 2.2 uF; 25 WVDC @ DEGC; 32 V; + 10%; V; AXIAL LEADED |
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |