Cornell Dubilier SNAP-IN/ SNAP MOUNT Capacitors 109LBA035M2DD

Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
SNAP-IN/ SNAP MOUNT Capacitors
109LBA035M2DD
SNAP-IN/ SNAP MOUNT Capacitors 109LBA035M2DD
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

CAPACITOR,ALUMINUM ELECTROLYTIC, SNAP-MOUNT, 10000UF, 35V, 30X30 DXL - 70112269 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR,ALUMINUM ELECTROLYTIC, SNAP-MOUNT, 10000UF, 35V, 30X30 DXL
70112269
CAPACITOR,ALUMINUM ELECTROLYTIC, SNAP-MOUNT, 10000UF, 35V, 30X30 DXL 70112269
LBA Series - For all general purpose high CV applications. High Ripple Currents Ratings Rugged Design Large Case Size Selection Capacitance Range: 47μF to 47,000μF Voltage range: 10 WVDC to 500 WVDC Solvent Tolerant End Seal Standard

LBA Series - For all general purpose high CV applications.

  • High Ripple Currents Ratings
  • Rugged Design
  • Large Case Size Selection
  • Capacitance Range: 47μF to 47,000μF
  • Voltage range: 10 WVDC to 500 WVDC
  • Solvent Tolerant End Seal Standard
Supplier's Site
Electrolytic Capacitor 10000Uf 35Wv +/-20% *no Pb* Rohs Compliant Illinois Capacitor - 84M4285 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor 10000Uf 35Wv +/-20% *no Pb* Rohs Compliant Illinois Capacitor
84M4285
Electrolytic Capacitor 10000Uf 35Wv +/-20% *no Pb* Rohs Compliant Illinois Capacitor 84M4285
ELECTROLYTIC CAPACITOR 10000UF 35WV +/-20% *NO PB* ROHS COMPLIANT: YES

ELECTROLYTIC CAPACITOR 10000UF 35WV +/-20% *NO PB* ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Illinois Capacitor Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 109LBA035M2DD 70112269 84M4285
Product Name SNAP-IN/ SNAP MOUNT Capacitors CAPACITOR,ALUMINUM ELECTROLYTIC, SNAP-MOUNT, 10000UF, 35V, 30X30 DXL Electrolytic Capacitor 10000Uf 35Wv +/-20% *no Pb* Rohs Compliant Illinois Capacitor
Configuration / Form Factor Snap Mount
Applications General Purpose
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 10000 microF
WVDC 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminum Electrolytic - 101C143U063AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details