Vishay Intertechnology, Inc. Tantalum Capacitors 150D226X9015B2BE3

Description
22µF Hermetically Sealed Tantalum Capacitors 15V Axial
Request a Quote Datasheet
Description
22µF Hermetically Sealed Tantalum Capacitors 15V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 150D226X9015B2BE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
150D226X9015B2BE3-ND
Tantalum Capacitors 150D226X9015B2BE3-ND
22µF Hermetically Sealed Tantalum Capacitors 15V Axial

22µF Hermetically Sealed Tantalum Capacitors 15V Axial

Buy Now Datasheet
Singapore, Singapore
22uF 15V Capacitor
59-150D226X9015B2BE3
22uF 15V Capacitor 59-150D226X9015B2BE3
Cap Tant Solid 22uF 15V 10% (4.7 X 12.04mm) Axial 125°C Bulk Product overview: 150D226X9015B2BE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 15V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 15V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-150D226X9015B2BE3 can be used for catalog matching and distributor lookup.

Cap Tant Solid 22uF 15V 10% (4.7 X 12.04mm) Axial 125°C Bulk Product overview: 150D226X9015B2BE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 15V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 15V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-150D226X9015B2BE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 150D226X9015B2BE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
150D226X9015B2BE3
Capacitors - Tantalum Capacitors 150D226X9015B2BE3
CAP TANT 22UF 10% 15V AXIAL

CAP TANT 22UF 10% 15V AXIAL

Supplier's Site
Tantalum Capacitors - 150D226X9015B2BE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
150D226X9015B2BE3
Tantalum Capacitors 150D226X9015B2BE3
CAP TANT 22UF 10% 15V AXIAL

CAP TANT 22UF 10% 15V AXIAL

Supplier's Site Datasheet
Capacitor;Tantalum;Cap 22 uF;Tol 10%;Vol-Rtg 10 VDC;Axial - 70212950 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Tantalum;Cap 22 uF;Tol 10%;Vol-Rtg 10 VDC;Axial
70212950
Capacitor;Tantalum;Cap 22 uF;Tol 10%;Vol-Rtg 10 VDC;Axial 70212950
Features These High Performance, Hermetically-Sealed TANTALEX® Capacitors Have Set the Standard for Solid-Electrolyte Tantalum Capacitors for More Than Three Decades High Capacitance, Low DCL, Low Dissipation Factor and Exceptional Operating Stability Performance and Reliability Have Been Proven in Commercial, Industrial and Military Applications Available in Four Case Codes and Capacitors and Are Supplied with Plastic-Film Insulation Terminals Are Solid, Tinned Nickel Wire Leads 10% Tolerance

Features

  • These High Performance, Hermetically-Sealed TANTALEX® Capacitors Have Set the Standard for Solid-Electrolyte Tantalum Capacitors for More Than Three Decades
  • High Capacitance, Low DCL, Low Dissipation Factor and Exceptional Operating Stability
  • Performance and Reliability Have Been Proven in Commercial, Industrial and Military Applications
  • Available in Four Case Codes and Capacitors and Are Supplied with Plastic-Film Insulation
  • Terminals Are Solid, Tinned Nickel Wire Leads
  • 10% Tolerance
Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 150D226X9015B2BE3-ND 59-150D226X9015B2BE3 150D226X9015B2BE3 150D226X9015B2BE3 70212950
Product Name Tantalum Capacitors 22uF 15V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor;Tantalum;Cap 22 uF;Tol 10%;Vol-Rtg 10 VDC;Axial
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N330J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Tantalum Capacitors - TDC227K010WSG-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers