Cornell Dubilier Capacitor, Metallized Polyester;0.47uF;Radial;275VAC;+/-20%;1.181In.L;0.433In.T 158X474

Description
Metallized Polyester Radial Leaded Capacitors, 158X Series, -40 to +100°C The Series 158X is a radial leaded metallized polyester, AC line suppression capacitor, housed in a flame-retardant pre-molded plastic case with epoxy resin fill. Temperature Range: –40°C to +100°C with voltage derating above 85°C. Capacitor Range: 0.1 μF to 2.2 μF. Suggested applications are energy storage, filtering, pulse discharge, discrimination, and suppression. Capacitance: 0.01 to 2.2 μF (Other Cap Values Available on Special Order) Voltage: 250 VAC/275 VAC Temperature: –40°C to +100°C (with Voltage Derating Above +85°C) International Agency Approvals Including UL1414 and CSA Short Leads Available As Special Order Item. Add “S” to Part Number (Lead Configuration 0.138" Min.) 10% Tolerance Available as Special Order Item By Adding “K” to Mfr.'s Type
Datasheet
Description
Metallized Polyester Radial Leaded Capacitors, 158X Series, -40 to +100°C The Series 158X is a radial leaded metallized polyester, AC line suppression capacitor, housed in a flame-retardant pre-molded plastic case with epoxy resin fill. Temperature Range: –40°C to +100°C with voltage derating above 85°C. Capacitor Range: 0.1 μF to 2.2 μF. Suggested applications are energy storage, filtering, pulse discharge, discrimination, and suppression. Capacitance: 0.01 to 2.2 μF (Other Cap Values Available on Special Order) Voltage: 250 VAC/275 VAC Temperature: –40°C to +100°C (with Voltage Derating Above +85°C) International Agency Approvals Including UL1414 and CSA Short Leads Available As Special Order Item. Add “S” to Part Number (Lead Configuration 0.138" Min.) 10% Tolerance Available as Special Order Item By Adding “K” to Mfr.'s Type
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Capacitor, Metallized Polyester;0.47uF;Radial;275VAC;+/-20%;1.181In.L;0.433In.T
70186278
Capacitor, Metallized Polyester;0.47uF;Radial;275VAC;+/-20%;1.181In.L;0.433In.T 70186278
Metallized Polyester Radial Leaded Capacitors, 158X Series, -40 to +100°C The Series 158X is a radial leaded metallized polyester, AC line suppression capacitor, housed in a flame-retardant pre-molded plastic case with epoxy resin fill. Temperature Range: –40°C to +100°C with voltage derating above 85°C. Capacitor Range: 0.1 μF to 2.2 μF. Suggested applications are energy storage, filtering, pulse discharge, discrimination, and suppression. Capacitance: 0.01 to 2.2 μF (Other Cap Values Available on Special Order) Voltage: 250 VAC/275 VAC Temperature: –40°C to +100°C (with Voltage Derating Above +85°C) International Agency Approvals Including UL1414 and CSA Short Leads Available As Special Order Item. Add “S” to Part Number (Lead Configuration 0.138" Min.) 10% Tolerance Available as Special Order Item By Adding “K” to Mfr.'s Type

Metallized Polyester Radial Leaded Capacitors, 158X Series, -40 to +100°C
The Series 158X is a radial leaded metallized polyester, AC line suppression capacitor, housed in a flame-retardant pre-molded plastic case with epoxy resin fill. Temperature Range: –40°C to +100°C with voltage derating above 85°C. Capacitor Range: 0.1 μF to 2.2 μF. Suggested applications are energy storage, filtering, pulse discharge, discrimination, and suppression.

  • Capacitance: 0.01 to 2.2 μF (Other Cap Values Available on Special Order)
  • Voltage: 250 VAC/275 VAC
  • Temperature: –40°C to +100°C (with Voltage Derating Above +85°C)
  • International Agency Approvals Including UL1414 and CSA
  • Short Leads Available As Special Order Item. Add “S” to Part Number (Lead Configuration 0.138" Min.)
  • 10% Tolerance Available as Special Order Item By Adding “K” to Mfr.'s Type
Supplier's Site
Capacitor Polyester Film 0.47Uf, 250V, 20%, Radial; Dielectric Type Cornell Dubilier - 87F1195 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.47Uf, 250V, 20%, Radial; Dielectric Type Cornell Dubilier
87F1195
Capacitor Polyester Film 0.47Uf, 250V, 20%, Radial; Dielectric Type Cornell Dubilier 87F1195
CAPACITOR POLYESTER FILM 0.47UF, 250V, 20%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.47UF, 250V, 20%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Film Capacitors - 158X474 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
158X474
Film Capacitors 158X474
CAP FILM 0.47UF 20% 275VAC RAD

CAP FILM 0.47UF 20% 275VAC RAD

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 70186278 87F1195 158X474
Product Name Capacitor, Metallized Polyester;0.47uF;Radial;275VAC;+/-20%;1.181In.L;0.433In.T Capacitor Polyester Film 0.47Uf, 250V, 20%, Radial; Dielectric Type Cornell Dubilier Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Polyester Metallized PET Polyester; Polyester, Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17AH102K-1ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101751U050AA2BP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers