Vishay Intertechnology, Inc. Ceramic Capacitors 1C20Z5U224M050B

Description
0.22µF ±20% 50V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet
Description
0.22µF ±20% 50V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1C20Z5U224M050B-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1C20Z5U224M050B-ND
Ceramic Capacitors 1C20Z5U224M050B-ND
0.22µF ±20% 50V Ceramic Capacitor Z5U Radial

0.22µF ±20% 50V Ceramic Capacitor Z5U Radial

Buy Now Datasheet
Singapore, Singapore
0.22uF Capacitor
60-1C20Z5U224M050B
0.22uF Capacitor 60-1C20Z5U224M050B
Multilayer Ceramic Capacitors MLCC - Leaded 0.22uF 50volts Z5U 20% 5.0mm L/S Product overview: 1C20Z5U224M050B from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1C20Z5U224M050B can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - Leaded 0.22uF 50volts Z5U 20% 5.0mm L/S Product overview: 1C20Z5U224M050B from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1C20Z5U224M050B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAPACITOR,CERAMIC,RADIAL, .22UF, 20% TOLERANCE, 50V - 70079269 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR,CERAMIC,RADIAL, .22UF, 20% TOLERANCE, 50V
70079269
CAPACITOR,CERAMIC,RADIAL, .22UF, 20% TOLERANCE, 50V 70079269
Capacitors listed are 50 WVDC to 100 WVDC. Size: 0.200" W × 0.250" H × 0.125" T. Lead Length: 1.0" min. Specifications Temperature Rating: COG, X7R, Z5U Wide Capacitance Range: 10 pF Non-Polar Applications Data Processing Consumer Products Automotive

Capacitors listed are 50 WVDC to 100 WVDC. Size: 0.200" W × 0.250" H × 0.125" T. Lead Length: 1.0" min.
Specifications

  • Temperature Rating: COG, X7R, Z5U
  • Wide Capacitance Range: 10 pF
  • Non-Polar Applications
  • Data Processing
  • Consumer Products
  • Automotive
Supplier's Site
Ceramic Capacitor 0.22Uf, 50V, Z5U, 20%, Radial; Capacitance Vishay - 81F2063 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.22Uf, 50V, Z5U, 20%, Radial; Capacitance Vishay
81F2063
Ceramic Capacitor 0.22Uf, 50V, Z5U, 20%, Radial; Capacitance Vishay 81F2063
CERAMIC CAPACITOR 0.22UF, 50V, Z5U, 20%, RADIAL; Capacitance:0.22µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:5.08mm; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

CERAMIC CAPACITOR 0.22UF, 50V, Z5U, 20%, RADIAL; Capacitance:0.22µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:5.08mm; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 1C20Z5U224M050B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1C20Z5U224M050B
Ceramic Capacitors 1C20Z5U224M050B
CAP CER 0.22UF 50V Z5U RADIAL

CAP CER 0.22UF 50V Z5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1C20Z5U224M050B-ND 60-1C20Z5U224M050B 70079269 81F2063 1C20Z5U224M050B
Product Name Ceramic Capacitors 0.22uF Capacitor CAPACITOR,CERAMIC,RADIAL, .22UF, 20% TOLERANCE, 50V Ceramic Capacitor 0.22Uf, 50V, Z5U, 20%, Radial; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor; Through Hole
Applications General Purpose General Purpose General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C133U030AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100150JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details